location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

De Dietrich DTG1105X hob Black Built-in Gas 3 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
De Dietrich Check ‘De Dietrich’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DTG1105X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DTG1105X
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3660767922624
Category:
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs Check ‘De Dietrich’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by De Dietrich: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 15:04:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points De Dietrich DTG1105X hob Black Built-in Gas 3 zone(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Built-in
  • - 3 zone(s) Glass Gas
  • - Control type: Rotary
More>>>
Short summary description De Dietrich DTG1105X hob Black Built-in Gas 3 zone(s):
This short summary of the De Dietrich DTG1105X hob Black Built-in Gas 3 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

De Dietrich DTG1105X, Black, Built-in, Gas, Glass, 3 zone(s), 3 zone(s)

Long summary description De Dietrich DTG1105X hob Black Built-in Gas 3 zone(s):
This is an auto-generated long summary of De Dietrich DTG1105X hob Black Built-in Gas 3 zone(s) based on the first three specs of the first five spec groups.

De Dietrich DTG1105X. Product colour: Black, Appliance placement: Built-in, Hob type: Gas. Simmer cooking zone: 850 W, Regular cooking zone: 3100 W, Large cooking zone: 3600 W. Control type: Rotary. Power: 7550 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 560 mm, Depth: 490 mm, Height: 50 mm