location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

De Dietrich DOS1180X oven 40 L 1300 W A Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
De Dietrich Check ‘De Dietrich’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DOS1180X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DOS1180X
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3660767581197
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘De Dietrich’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by De Dietrich: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2019 16:21:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points De Dietrich DOS1180X oven 40 L 1300 W A Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 1300 W 40 L Silver
  • - Grill
  • - Number of auto cooking programs: 13
  • - Self-cleaning
  • - Built-in display LCD Control type: Sensor
  • - Energy efficiency class: A
More>>>
Short summary description De Dietrich DOS1180X oven 40 L 1300 W A Silver:
This short summary of the De Dietrich DOS1180X oven 40 L 1300 W A Silver data-sheet is auto-generated and uses the product title and the first six key specs.

De Dietrich DOS1180X, Electric, 40 L, 1300 W, 40 L, 1300 W, 1750 W

Long summary description De Dietrich DOS1180X oven 40 L 1300 W A Silver:
This is an auto-generated long summary of De Dietrich DOS1180X oven 40 L 1300 W A Silver based on the first three specs of the first five spec groups.

De Dietrich DOS1180X. Oven type: Electric, Total oven(s) interior capacity: 40 L, Total oven power: 1300 W. Product colour: Silver, Control type: Sensor, Display type: LCD. Energy efficiency class: A, Power consumption (typical): 3135 W, AC input voltage: 220-240 V. Bulb power: 25 W. Width: 592 mm, Depth: 575 mm, Height: 456 mm