Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Data Flash DF1270 Keyboards Equipment cleansing air pressure cleaner 400ml

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Data Flash
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DF1270
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DF-1270 show
Show alternative article codes used in the online market place
Category
Kit containing chemicals, cloths etc. used to clean equipment.
equipment cleansing kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Data Flash: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7022
This statistic is based on the 73886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72182 free Open Icecat users .
Info modified on: 28 Sep 2017 11:52:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Data Flash DF1270 Keyboards Equipment cleansing air pressure cleaner 400ml :
The short editorial description of Data Flash DF1270 Keyboards Equipment cleansing air pressure cleaner 400ml

Compressed Gas Spray for Cleaning EDP and Office Equipment
More>>>
Short summary description Data Flash DF1270 Keyboards Equipment cleansing air pressure cleaner 400ml:
This short summary of the Data Flash DF1270 Keyboards Equipment cleansing air pressure cleaner 400ml data-sheet is auto-generated and uses the product title and the first six key specs.
Data Flash DF1270, Equipment cleansing air pressure cleaner, Keyboards, 400 ml
Long summary description Data Flash DF1270 Keyboards Equipment cleansing air pressure cleaner 400ml :

Data Flash DF1270. Product type: Equipment cleansing air pressure cleaner, Proper use: Keyboards, Volume: 400 ml

This is an auto-generated long summary of Data Flash DF1270 Keyboards Equipment cleansing air pressure cleaner 400ml based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.