Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Data Flash DF1025 LCD/TFT/Plasma 250ml

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Data Flash
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DF1025
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DF-1025 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4019114010252
Category
Kit containing chemicals, cloths etc. used to clean equipment.
equipment cleansing kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Data Flash: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6587
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 28 Sep 2017 11:52:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Data Flash DF1025 LCD/TFT/Plasma 250ml :
The short editorial description of Data Flash DF1025 LCD/TFT/Plasma 250ml

Cleaning set for plasma Screens
More>>>
Short summary description Data Flash DF1025 LCD/TFT/Plasma 250ml:
This short summary of the Data Flash DF1025 LCD/TFT/Plasma 250ml data-sheet is auto-generated and uses the product title and the first six key specs.
Data Flash DF1025, LCD/TFT/Plasma, 250 ml
Long summary description Data Flash DF1025 LCD/TFT/Plasma 250ml :

Data Flash DF1025. Proper use: LCD/TFT/Plasma, Volume: 250 ml

This is an auto-generated long summary of Data Flash DF1025 LCD/TFT/Plasma 250ml based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.