Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Tensioned Large Cosmopolitan Electrol 188" 16:9 projection screen

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tensioned Large Cosmopolitan Electrol
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
97980
Category
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
projection screens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3610
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 11 Oct 2017 17:05:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite Tensioned Large Cosmopolitan Electrol 188" 16:9 projection screen :
The short editorial description of Da-Lite Tensioned Large Cosmopolitan Electrol 188" 16:9 projection screen

477.52 cm (188 ") , HDTV, Da-Mat
More>>>

Da-Lite Tensioned Large Cosmopolitan Electrol 188" 16:9 projection screen:
The official marketing text of Da-Lite Tensioned Large Cosmopolitan Electrol 188" 16:9 projection screen as supplied by the manufacturer
Seamless in all sizes, the tab tensioning system offers the flattest possible viewing surface for a retractable screen.

Constructed of a two piece aluminum extruded case the Tensioned Cosmopolitan® includes mounting brackets for wall or ceiling mount installations.

Motor in-the-roller design ensures a silent operation and the front access panel of the case allows easy access.

Two piece case standard black powder coated. White available upon request.
Short summary description Da-Lite Tensioned Large Cosmopolitan Electrol 188" 16:9 projection screen:
This short summary of the Da-Lite Tensioned Large Cosmopolitan Electrol 188" 16:9 projection screen data-sheet is auto-generated and uses the product title and the first six key specs.
Da-Lite Tensioned Large Cosmopolitan Electrol, Black
Long summary description Da-Lite Tensioned Large Cosmopolitan Electrol 188" 16:9 projection screen :

Da-Lite Tensioned Large Cosmopolitan Electrol. Case colour: Black

This is an auto-generated long summary of Da-Lite Tensioned Large Cosmopolitan Electrol 188" 16:9 projection screen based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Technical details
Diagonal *
Straight line joining two opposite corners of a square, rectangle, or other straight-sided shape.
4.78 m (188")
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Viewable screen height (H) *
The distance from top to bottom (vertical) of the part of the screen which shows the image.
2.34 m
Viewable screen width (W) *
The distance from one side to the other (left to right, horizontally) of the part of the screen which shows the image.
4.17 m
Drive type *
Type of drive e.g. manual, motorized.
Motorized
Technical details
Format
The format is determined by shape, size, presentation and medium.
HDTV
Black drop
30.5 cm
Case L1
4.72 m
Placement
Where the product can be placed e.g. floor, wall.
Ceiling, Wall
Colour
Case colour
The colour of the protective shell or bag.
Black
Country Distributor
Nederland 1 distributor(s)