location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Model B projection screen 2.44 m (96") 4:3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Model B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93162
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Da-Lite Model B projection screen 2.44 m (96") 4:3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.44 m (96") 4:3
  • - 145 cm 196 cm Manual
  • - Ceiling/wall
  • - White
Long product name Da-Lite Model B projection screen 2.44 m (96") 4:3 :
The long product name of Da-Lite Model B projection screen 2.44 m (96") 4:3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

96", 4:3, High Contrast Matte White
More>>>
Da-Lite Model B projection screen 2.44 m (96") 4:3:
The official description of Da-Lite Model B projection screen 2.44 m (96") 4:3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perfect for classroom and meeting room facilities.

Easy pull-down system locks at intervals to fit a variety of projection formats.

Nylon bearings provide smooth quiet operation for the life of the screen.

Case design allows for hanging from a ceiling or flush mounting to a wall.

Short summary description Da-Lite Model B projection screen 2.44 m (96") 4:3:
This short summary of the Da-Lite Model B projection screen 2.44 m (96") 4:3 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Model B, Manual, 2.44 m (96"), 196 cm, 145 cm, 4:3, White

Long summary description Da-Lite Model B projection screen 2.44 m (96") 4:3:
This is an auto-generated long summary of Da-Lite Model B projection screen 2.44 m (96") 4:3 based on the first three specs of the first five spec groups.

Da-Lite Model B. Drive type: Manual, Diagonal: 2.44 m (96"), Viewable screen width (W): 196 cm, Viewable screen height (H): 145 cm, Native aspect ratio: 4:3, Format: Video. Product colour: White

Performance
Drive type *
Manual
Format
Video
Screen gain
1.1
Viewing angle
50°
Diagonal *
2.44 m (96")
Native aspect ratio *
4:3
Performance
Viewable screen height (H) *
145 cm
Viewable screen width (W) *
196 cm
Design
Mounting type *
Ceiling/wall
Product colour
White
Weight & dimensions
Case L1
2.14 m
Country Distributor
United Kingdom 1 distributor(s)