location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Designer Contour Electrol w/ Integrated Infrared Remote projection screen 2.44 m (96") 4:3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designer Contour Electrol w/ Integrated Infrared Remote
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
89742W
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Da-Lite Designer Contour Electrol w/ Integrated Infrared Remote projection screen 2.44 m (96") 4:3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.44 m (96") 4:3
  • - 145 cm 196 cm Motorized
  • - Remotely operated
  • - Ceiling/wall
  • - White
Long product name Da-Lite Designer Contour Electrol w/ Integrated Infrared Remote projection screen 2.44 m (96") 4:3 :
The long product name of Da-Lite Designer Contour Electrol w/ Integrated Infrared Remote projection screen 2.44 m (96") 4:3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

96", 4:3, Matte White
More>>>
Da-Lite Designer Contour Electrol w/ Integrated Infrared Remote projection screen 2.44 m (96") 4:3:
The official description of Da-Lite Designer Contour Electrol w/ Integrated Infrared Remote projection screen 2.44 m (96") 4:3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Designer Contour Electrol is designed with a stylish curved aluminum extruded case and has dimensions of only 4-5/8" high and 4-3/32" deep, making the Designer Contour small enough to fit into any installation.

Standard with a white powder coated finish, or choose black or graphite for a contemporary look.

Short summary description Da-Lite Designer Contour Electrol w/ Integrated Infrared Remote projection screen 2.44 m (96") 4:3:
This short summary of the Da-Lite Designer Contour Electrol w/ Integrated Infrared Remote projection screen 2.44 m (96") 4:3 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Designer Contour Electrol w/ Integrated Infrared Remote, Motorized, 2.44 m (96"), 196 cm, 145 cm, 4:3, White

Long summary description Da-Lite Designer Contour Electrol w/ Integrated Infrared Remote projection screen 2.44 m (96") 4:3:
This is an auto-generated long summary of Da-Lite Designer Contour Electrol w/ Integrated Infrared Remote projection screen 2.44 m (96") 4:3 based on the first three specs of the first five spec groups.

Da-Lite Designer Contour Electrol w/ Integrated Infrared Remote. Drive type: Motorized, Diagonal: 2.44 m (96"), Viewable screen width (W): 196 cm, Viewable screen height (H): 145 cm, Native aspect ratio: 4:3, Format: Video. Product colour: White

Performance
Drive type *
Motorized
Remotely operated
Yes
Format
Video
Screen gain
1
Viewing angle
60°
Diagonal *
2.44 m (96")
Native aspect ratio *
4:3
Viewable screen height (H) *
145 cm
Performance
Viewable screen width (W) *
196 cm
Design
Mounting type *
Ceiling/wall
Black drop
5.08 cm
Product colour
White
Weight & dimensions
Case L1
2.5 m
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)