location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Designer Contour Electrol projection screen 182.9 cm (72") 4:3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designer Contour Electrol
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
89734VN
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Da-Lite Designer Contour Electrol projection screen 182.9 cm (72") 4:3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 182.9 cm (72") 4:3
  • - 109 cm 145 cm Motorized
  • - Ceiling/wall
  • - White
Long product name Da-Lite Designer Contour Electrol projection screen 182.9 cm (72") 4:3 :
The long product name of Da-Lite Designer Contour Electrol projection screen 182.9 cm (72") 4:3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

72", 4:3, Matte White, Veneer Case Cover
More>>>
Da-Lite Designer Contour Electrol projection screen 182.9 cm (72") 4:3:
The official description of Da-Lite Designer Contour Electrol projection screen 182.9 cm (72") 4:3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Featuring a stylish curved aluminum extruded case, standard with a white powder coated finish (also available in black or graphite case finishes), with dimensions of only 4-5/8" high x 4-3/32" deep.

An optional choice of seven veneer finishes available for the front cover of the screen case for a warm and elegant look.

Short summary description Da-Lite Designer Contour Electrol projection screen 182.9 cm (72") 4:3:
This short summary of the Da-Lite Designer Contour Electrol projection screen 182.9 cm (72") 4:3 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Designer Contour Electrol, Motorized, 182.9 cm (72"), 145 cm, 109 cm, 4:3, White

Long summary description Da-Lite Designer Contour Electrol projection screen 182.9 cm (72") 4:3:
This is an auto-generated long summary of Da-Lite Designer Contour Electrol projection screen 182.9 cm (72") 4:3 based on the first three specs of the first five spec groups.

Da-Lite Designer Contour Electrol. Drive type: Motorized, Diagonal: 182.9 cm (72"), Viewable screen width (W): 145 cm, Viewable screen height (H): 109 cm, Native aspect ratio: 4:3, Format: Video. Product colour: White

Performance
Drive type *
Motorized
Format
Video
Screen gain
1
Viewing angle
60°
Diagonal *
182.9 cm (72")
Native aspect ratio *
4:3
Viewable screen height (H) *
109 cm
Viewable screen width (W) *
145 cm
Design
Mounting type *
Ceiling/wall
Black drop
5.08 cm
Product colour
White
Weight & dimensions
Case L1
176 cm
Packaging data
Quantity per pack
1 pc(s)