Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Advantage Deluxe Electrol 109" 16:10 White projection screen

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Advantage Deluxe Electrol
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70095
Category
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
projection screens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4381
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 17 Oct 2017 17:06:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite Advantage Deluxe Electrol 109" 16:10 White projection screen :
The short editorial description of Da-Lite Advantage Deluxe Electrol 109" 16:10 White projection screen

276.86 cm (109 ") , 16:10, Matte White
More>>>

Da-Lite Advantage Deluxe Electrol 109" 16:10 White projection screen:
The official marketing text of Da-Lite Advantage Deluxe Electrol 109" 16:10 White projection screen as supplied by the manufacturer
Handsome white powder coated closure doors and case provide a clean look and allow easy installation of ceiling tiles.

Designed to have the case installed during the "rough-in" stages of construction and the fabric assembly during the finish stage.

Patented in-the-roller motor mounting system for quiet operation.

Standard with built in Low Voltage Control and Decora style 3 button wall switch.

For easy installation, the Advantage Deluxe is available with SCB-100 and SCB-200 (RS-232 serial control board) built into the case.
Short summary description Da-Lite Advantage Deluxe Electrol 109" 16:10 White projection screen:
This short summary of the Da-Lite Advantage Deluxe Electrol 109" 16:10 White projection screen data-sheet is auto-generated and uses the product title and the first six key specs.
Da-Lite Advantage Deluxe Electrol, White, White
Long summary description Da-Lite Advantage Deluxe Electrol 109" 16:10 White projection screen :

Da-Lite Advantage Deluxe Electrol. Colour of product: White, Case colour: White

This is an auto-generated long summary of Da-Lite Advantage Deluxe Electrol 109" 16:10 White projection screen based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Technical details
Diagonal *
Straight line joining two opposite corners of a square, rectangle, or other straight-sided shape.
2.77 m (109")
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Viewable screen height (H) *
The distance from top to bottom (vertical) of the part of the screen which shows the image.
146.1 cm
Viewable screen width (W) *
The distance from one side to the other (left to right, horizontally) of the part of the screen which shows the image.
2.34 m
Drive type *
Type of drive e.g. manual, motorized.
Motorized
Format
The format is determined by shape, size, presentation and medium.
Wide
Technical details
Screen gain
1.0
Viewing angle
60°
Placement
Where the product can be placed e.g. floor, wall.
Ceiling
Colour
Colour of product
The colour e.g. red, blue, green, black, white.
White
Case colour
The colour of the protective shell or bag.
White
Country Distributor
Nederland 1 distributor(s)
Australia 1 distributor(s)