location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Model B projection screen 2.39 m (94") 16:10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Model B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
36462
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0717068006911 show
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Da-Lite Model B projection screen 2.39 m (94") 16:10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.39 m (94") 16:10
  • - 127 cm 2.03 m Manual
  • - Ceiling/wall
  • - White
Long product name Da-Lite Model B projection screen 2.39 m (94") 16:10 :
The long product name of Da-Lite Model B projection screen 2.39 m (94") 16:10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

94", 16:10, High Contrast Matte White
More>>>
Da-Lite Model B projection screen 2.39 m (94") 16:10:
The official description of Da-Lite Model B projection screen 2.39 m (94") 16:10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perfect for classroom and meeting room facilities.

Easy pull-down system locks at intervals to fit a variety of projection formats.

Nylon bearings provide smooth quiet operation for the life of the screen.

Case design allows for hanging from a ceiling or flush mounting to a wall.

Short summary description Da-Lite Model B projection screen 2.39 m (94") 16:10:
This short summary of the Da-Lite Model B projection screen 2.39 m (94") 16:10 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Model B, Manual, 2.39 m (94"), 2.03 m, 127 cm, 16:10, White

Long summary description Da-Lite Model B projection screen 2.39 m (94") 16:10:
This is an auto-generated long summary of Da-Lite Model B projection screen 2.39 m (94") 16:10 based on the first three specs of the first five spec groups.

Da-Lite Model B. Drive type: Manual, Diagonal: 2.39 m (94"), Viewable screen width (W): 2.03 m, Viewable screen height (H): 127 cm, Native aspect ratio: 16:10, Format: Wide. Product colour: White

Performance
Drive type *
Manual
Format
Wide
Screen gain
1.1
Viewing angle
50°
Diagonal *
2.39 m (94")
Native aspect ratio *
16:10
Viewable screen height (H) *
127 cm
Viewable screen width (W) *
2.03 m
Design
Mounting type *
Ceiling/wall
Product colour
White
Case colour
White
Weight & dimensions
Case L1
2.22 m
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)