Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Starter Kit 1xAP 2xUSB Wless 11Mbit/s networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Starter Kit 1xAP 2xUSB Wless
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-920
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9432
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 29 Mar 2017 11:07:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link Starter Kit 1xAP 2xUSB Wless 11Mbit/s networking card :
The short editorial description of D-Link Starter Kit 1xAP 2xUSB Wless 11Mbit/s networking card

Starter Kit 1xAP 2xUSB Wless
More>>>

D-Link Starter Kit 1xAP 2xUSB Wless 11Mbit/s networking card:
The official marketing text of D-Link Starter Kit 1xAP 2xUSB Wless 11Mbit/s networking card as supplied by the manufacturer
DWL-920 is a USB Wireless Networking Kit that consists of one DWL-1000AP Access Point and two DWL-120 network adapters. The DWL-120 adapter delivers 11 Megabits per second (Mbps), making it the fastest Wireless Network Adapter on the market today. The USB interface makes the DWL-120 easy to install and use. The DWL-120 wireless adapter allows you to share hard disk drives, DVD/CD-ROM drives, Zip drives, printers and provides shared access to an analog, Cable, or DSL modem for Internet access. It uses 40-bit WEP (Wired Equivalent Privacy) Encryption for a secure network connection. The DWL-1000AP Access Point can boost the signal of any wireless network device, to increase the range and speed of these devices and connect them to a wired Local Area Network.
Short summary description D-Link Starter Kit 1xAP 2xUSB Wless 11Mbit/s networking card:
This short summary of the D-Link Starter Kit 1xAP 2xUSB Wless 11Mbit/s networking card data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link Starter Kit 1xAP 2xUSB Wless, 11 Mbit/s, DWL-1000AP: External 0dbi dipole antenna; DWL-120: Dual antenna diversity system 2dB gain, with swiv, IEEE 802.11b for wireless LAN, IEEE 802.3 for wired LAN, SNMP, Telnet, FCC part 15 class in US, CE EMC-EEC in Europe, ETSI 300.328, 0 - 40 °C
Long summary description D-Link Starter Kit 1xAP 2xUSB Wless 11Mbit/s networking card :

D-Link Starter Kit 1xAP 2xUSB Wless. Data transfer rate (max): 11 Mbit/s. Antenna type: DWL-1000AP: External 0dbi dipole antenna; DWL-120: Dual antenna diversity system 2dB gain, with swiv. Data link protocols: IEEE 802.11b for wireless LAN, IEEE 802.3 for wired LAN, Management protocols: SNMP, Telnet. Certification: FCC part 15 class in US, CE EMC-EEC in Europe, ETSI 300.328. Dimensions (WxDxH): 123 x 45 x 135 mm, Outdoor range: 100 – 300 m, Indoor range: 50 – 100 m

This is an auto-generated long summary of D-Link Starter Kit 1xAP 2xUSB Wless 11Mbit/s networking card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB
Bandwidth
Data transfer rate (max) *
The maximum speed with which data can be transmitted from one device to another.
11 Mbit/s
Antenna
Antenna type
Type of antenna, also known an aerial, e.g. external, internal.
DWL-1000AP: External 0dbi dipole antenna; DWL-120: Dual antenna diversity system 2dB gain, with swivel neck
Protocols
Data link protocols
IEEE 802.11b for wireless LAN, IEEE 802.3 for wired LAN
Management protocols
SNMP, Telnet
Certificates
Certification
FCC part 15 class in US, CE EMC-EEC in Europe, ETSI 300.328
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
123 x 45 x 135 mm
Outdoor range
100 – 300 m
Indoor range
50 – 100 m
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01
Testseek has collected 2 expert reviews for D-Link Starter Kit 1xAP 2xUSB Wless but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
X