Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Starterkit WENet 11Mbps AccessP+2xPCCard WLAN access point

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Starterkit WENet 11Mbps AccessP+2xPCCard
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-905
Category
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
WLAN access points
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10026
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 07 Oct 2017 23:00:20
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name D-Link Starterkit WENet 11Mbps AccessP+2xPCCard WLAN access point :
The short editorial description of D-Link Starterkit WENet 11Mbps AccessP+2xPCCard WLAN access point

D-Link Air DWL 905 - Radio access point - external - EN, IEEE 802.11b +2xPCCard
More>>>

D-Link Starterkit WENet 11Mbps AccessP+2xPCCard WLAN access point:
The official marketing text of D-Link Starterkit WENet 11Mbps AccessP+2xPCCard WLAN access point as supplied by the manufacturer
The D-Link DWL-905 Laptop Wireless Kit is a high-performance 11Mb standard compliant wireless network in a box. It comes with everything you need to connect two laptops together into a Local Area Network or connect the laptops into an existing Ethernet/Fast Ethernet or Wireless network. The DWL-905 includes two DWL-650 PCMCIA Wireless adapters and one DWL-1000AP Access Point.

The D-Link DWL-1000AP is an IEEE 802.11b compliant 11 Mbps Ethernet wireless Access Point. Once activated with the network, it provides Direct Sequence Spread Spectrum (DSSS) operation for wireless networks delivering transparent bridging and roaming capabilities for wireless nodes. The D-Link DWL-650 is a high-speed 11 Mbps Ethernet wireless network adapter that plugs into your notebook PCs PCMCIA slot. Once connected with other networked PCs, it allows you to share hard disk drives, DVD drives, CD drives, Iomega Zip drives, printers and provides shared access to a modem for Internet access.
Short summary description D-Link Starterkit WENet 11Mbps AccessP+2xPCCard WLAN access point:
This short summary of the D-Link Starterkit WENet 11Mbps AccessP+2xPCCard WLAN access point data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link Starterkit WENet 11Mbps AccessP+2xPCCard, DSSS, 128-bit WEP,256-bit WEP,64-bit WEP, Power, 0 - 95%, 0 - 55 °C, 40 x 123 x 135 mm
Long summary description D-Link Starterkit WENet 11Mbps AccessP+2xPCCard WLAN access point :

D-Link Starterkit WENet 11Mbps AccessP+2xPCCard. Spread spectrum method: DSSS. Security algorithms: 128-bit WEP,256-bit WEP,64-bit WEP. LED indicators: Power. Dimensions (WxDxH): 40 x 123 x 135 mm, Weight: 200 g

This is an auto-generated long summary of D-Link Starterkit WENet 11Mbps AccessP+2xPCCard WLAN access point based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Spread spectrum method
DSSS
Security
Security algorithms *
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
128-bit WEP,256-bit WEP,64-bit WEP
Design
Internal *
The product is built in.
No
LED indicators
Power
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 55 °C
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
40 x 123 x 135 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
200 g
X