location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Access Point ENet Wless 54Mbps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Access Point ENet Wless 54Mbps
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-6000AP
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:02:26
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name D-Link Access Point ENet Wless 54Mbps :
The long product name of D-Link Access Point ENet Wless 54Mbps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

D-LinkAirD-Link AirPro Wireless Network 2.4GHz/5GHz Dualband Wireless Access Point
More>>>
D-Link Access Point ENet Wless 54Mbps:
The official description of D-Link Access Point ENet Wless 54Mbps as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new D-Link AirProTM DWL-6000AP Multimode Wireless Access Point simultaneously connects to both 802.11a and 802.11b wireless networks. With a total of eleven non-overlapping channels, the DWL-6000AP is the ideal solution for any network administrator who needs to expand the capacity of the wireless network and allow users on different frequencies to connect.
Featuring the latest dual-band technology in 2.4GHz and 5GHz, it is also a best-of-both-worlds solution for those operating wireless networks in public areas where the extra bandwidth can attract additional paying customers. This is especially applicable to wireless networks in high traffic areas such as airports, coffee shops, shopping centers, sporting venues, and university campus deployments.

At transfer rates of up to 72Mbps in the 5GHz frequency range and 22Mbps in the 2.4GHz frequency range, users connected to the DWL-6000AP will enjoy faster downloads and email communication.

The DWL-6000AP combines the latest advancements in 802.11b silicon chip design from Texas Instruments, utilizing their patented Digital Signal ProcessingTM technology along with impressive high-speed performance and features of the Atheros 802.11a chip design.

In addition to bridging 802.11a and 802.11b wireless networks, the D-Link AirPro DWL-6000AP can bridge to wired networks with its integrated 10/100 Ethernet port.

For more secure communication, the DWL-6000AP supports user-selectable encryption settings — up to 152-bit WEP on the 5GHz band and up to 256-bit WEP on the 2.4GHz band. With its web-based configuration and AP Manager, the DWL-6000AP is easy to install and manage.

Short summary description D-Link Access Point ENet Wless 54Mbps:
This short summary of the D-Link Access Point ENet Wless 54Mbps data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Access Point ENet Wless 54Mbps, 128-bit WEP, 152-bit WEP, 64-bit WEP

Long summary description D-Link Access Point ENet Wless 54Mbps:
This is an auto-generated long summary of D-Link Access Point ENet Wless 54Mbps based on the first three specs of the first five spec groups.

D-Link Access Point ENet Wless 54Mbps. Security algorithms: 128-bit WEP, 152-bit WEP, 64-bit WEP

Security
Security algorithms *
128-bit WEP, 152-bit WEP, 64-bit WEP
Design
LED indicators
Power
Internal
No
Weight & dimensions
Dimensions (WxDxH)
54 x 91 x 36 mm
Weight
900 g
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
0 - 55 °C
Country Distributor
United Kingdom 1 distributor(s)