Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Adapter 1xWENet PCI 11Mbit/s networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adapter 1xWENet PCI
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-500
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13222
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 21 Aug 2017 04:10:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime warranty
Long product name D-Link Adapter 1xWENet PCI 11Mbit/s networking card :
The short editorial description of D-Link Adapter 1xWENet PCI 11Mbit/s networking card

D-Link DWL-500 Wireless LAN PCI Card 11Mbps
More>>>

D-Link Adapter 1xWENet PCI 11Mbit/s networking card:
The official marketing text of D-Link Adapter 1xWENet PCI 11Mbit/s networking card as supplied by the manufacturer
The D-Link DWL-500 is a high-speed 11 Megabits per second (Mbps) Ethernet wireless network adapter that plugs into your PC’s PCI bus slot. Once connected with other networked PC’s, it allows you to share hard disk drives, DVD drives, CD drives, Iomega Zip drives, printers and provides shared access to a modem for Internet access.

It strictly adheres to the most advanced IEEE networking Standard for wireless connections, so the D-Link DWL-500 is very compatible with multi-vendor environments that also meet the standard compliance for the IEEE 802.11b. The DWL-500 bandwidth data transmission rate can be set manually at 11Mbps, 5.5Mbps, 2Mbps, 1Mbps or it can be set on dynamic auto-sensing configuration.

The D-Link DWL-500 will connect point to point (Ad Hoc) or it can use an access point (Infrastructure Mode) to extend the reach of its communications capability. It has full mobility and seamless roaming from cell to cell as well as across access points. The range of coverage per cell for indoor use is up to 100 meters and up to 300 meter per cell for outdoor use.

The D-Link DWL-500 is an IEEE 802.11b compliant 11Mbps wireless LAN PCI adapter. The DWL-500 will operate in 2.4 GHz Direct Sequence Spread Spectrum (DSSS) for wireless networks in the home or office environment. It is PCI Local Bus 2.2 compliant. In addition, the DWL-500 supports WEP (Wired Equivalent Privacy) Encryption for network security..

The D-Link DWL-500 can operate in either Ad-Hoc mode (Peer-to-Peer networking without access point) or Infrastructure mode (Peer-to-Peer networking using an access point). In Infrastructure mode, the DWL-500 can be connected to a broadband residential gateway or a xDSL/Cable modem for high-speed wireless Internet access on the existing network.

The DWL-500 can transmit data at 11, 5.5, 2 or 1 Mbps per channel. The DWL-500 transmit rate values can be manually selected for Auto Select 1 or 2 Mbps, Fixed 1 Mbps, Fixed 11 Mbps, Fixed 2 Mbps, Fixed 5.5 Mbps and Fully Auto. The DWL-500 has full mobility and seamless roaming from cell to cell as well as across access points. The range of coverage per cell for indoor use is up to 100 meters and up to 300 meters per cell for outdoor use.

The DWL-500 comes with an internal non-detachable diversity patch antenna and one built-in green LED indicator for power, network link and activity. The DWL-500 is compatible with Windows 98, ME, 2000, NT 4.0 and other popular operating systems.
Short summary description D-Link Adapter 1xWENet PCI 11Mbit/s networking card:
This short summary of the D-Link Adapter 1xWENet PCI 11Mbit/s networking card data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link Adapter 1xWENet PCI, PCI, 11 Mbit/s, 2.4 GHz, Power, -10 - 50 °C, 0 - 95%
Long summary description D-Link Adapter 1xWENet PCI 11Mbit/s networking card :

D-Link Adapter 1xWENet PCI. Host interface: PCI. Data transfer rate (max): 11 Mbit/s, Bandwidth: 2.4 GHz. LED indicators: Power. Dimensions (WxDxH): 18 x 166 x 120 mm

This is an auto-generated long summary of D-Link Adapter 1xWENet PCI 11Mbit/s networking card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI
Bandwidth
Data transfer rate (max) *
The maximum speed with which data can be transmitted from one device to another.
11 Mbit/s
Bandwidth
2.4 GHz
Design
LED indicators
Power
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-10 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
18 x 166 x 120 mm
X