X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bridge ENet Wless 11Mbps Remote station
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-1800R
Category :
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
bridges & repeaters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:59:32
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6985
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name D-Link Bridge ENet Wless 11Mbps Remote station:
The short editorial description of D-Link Bridge ENet Wless 11Mbps Remote station
Bridge ENet Wless 11Mbps Remote station

Marketing text D-Link Bridge ENet Wless 11Mbps Remote station

:
The official marketing text of D-Link Bridge ENet Wless 11Mbps Remote station as supplied by the manufacturer
The DWL-1800 series of 802.11b Wireless Outdoor Bridges connect LANs located in distant buildings at 11Mbps speed. These bridges operate without any network wires and have unique features designed specially for outdoor applications, making them an ideal solution for wireless building-to-building connection.
Short summary description D-Link Bridge ENet Wless 11Mbps Remote station:
This short summary of the D-Link Bridge ENet Wless 11Mbps Remote station data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link Bridge ENet Wless 11Mbps Remote station, Flat Panel 16dBi, 20° Vertical/Horizontal, • Europe/ETSI (20dBm EIRP): up to 10km • US FCC: up to 25km, Ethernet/Fast Ethernet, N-Type jack, lightning protected; Outdoor unit: shielded RJ-45; Indoor unit: shielded RJ-45; 10BASE-, SNMP based enhanced Windows platform configuration utility, IEEE 802.11b HR
Long summary description D-Link Bridge ENet Wless 11Mbps Remote station:
This is an auto-generated long summary of D-Link Bridge ENet Wless 11Mbps Remote station based on the first three specs of the first five spec groups.
D-Link Bridge ENet Wless 11Mbps Remote station. Antenna type: Flat Panel 16dBi, 20° Vertical/Horizontal. Frequency band: 2.4-2.4835, Outdoor range: • Europe/ETSI (20dBm EIRP): up to 10km • US FCC: up to 25km. Networking features: Ethernet/Fast Ethernet. Interface: N-Type jack, lightning protected; Outdoor unit: shielded RJ-45; Indoor unit: shielded RJ-45; 10BASE-. Management protocols: SNMP based enhanced Windows platform configuration utility, Data link protocols: IEEE 802.11b HR
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Antenna
Antenna type
Type of antenna, also known an aerial, e.g. external, internal.
Flat Panel 16dBi, 20° Vertical/Horizontal
Wireless LAN features
Frequency band
A small section of the spectrum of radio communication frequencies, in which channels are usually used or set aside for the same purpose e.g.for a channel on FM radio; for mobile networks to communicate with mobile phones.
2.4-2.4835
Outdoor range
• Europe/ETSI (20dBm EIRP): up to 10km
• US FCC: up to 25km
Networking
Networking features
Ethernet/Fast Ethernet
Ports & interfaces
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
N-Type jack, lightning protected; Outdoor unit: shielded RJ-45; Indoor unit: shielded RJ-45; 10BASE-T RJ-45 with 2 embedded LEDs
Management features
Management protocols
SNMP based enhanced Windows platform configuration utility
Data link protocols
IEEE 802.11b HR
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-40 - 55°C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
300 x 72 x 300 mm