location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 802.11b Outdoor Access Point for Broadband Wireless Access 11 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
802.11b Outdoor Access Point for Broadband Wireless Access
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-1700AP
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link 802.11b Outdoor Access Point for Broadband Wireless Access 11 Mbit/s :
The long product name of D-Link 802.11b Outdoor Access Point for Broadband Wireless Access 11 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

802.11b Outdoor Access Point for Broadband Wireless Access
More>>>
D-Link 802.11b Outdoor Access Point for Broadband Wireless Access 11 Mbit/s:
The official description of D-Link 802.11b Outdoor Access Point for Broadband Wireless Access 11 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AirPremier DWL-1700AP is a 2.4GHz IEEE 802.11b compatible wireless Access Point. This device covers a large operating distance to provide 11Mbps wireless LAN and broadband Internet access. The AirPremier DWL-1700AP is designed for harsh outdoor environments. With die-cast watertight housing and a built-in lightning protector, this is a robust outdoor AP.

Ideal for Creating Internet Hotspots
The DWL-1700AP is ideal for Internet Service Providers, store merchants and other small business owners to create networks and provide outdoor users with wireless Internet access. It can also be used in many other outdoor networks such as manufacturing plants, industrial locations, military bases, universities, college and high school campuses, hotels, airports, golf courses and marinas.

Built-in Power Over Ethernet
The DWL-1700AP includes cost-effective Power-over- Ethernet (PoE) for supplying power to the AP when a power outlet is not easily available and it includes the necessary hardware for mounting on a roof top or other exterior locations.

Extensive Security
The DWL-1700AP provides up to 128-bit WEP encryption and supports the IEEE 802.1x port-based network access control with RADIUS servers for user authentication. It has MAC address-based access control and many other features for stronger security.

Wireless Router With Built-in Firewall
The DWL-1700AP is also versatile enough to be configured to perform as a wireless router. With a built-in firewall, the DWL-1700AP can also work as a NAT inbound virtual server and provides Ipbased access control. Denial of Service (DoS) protection is also included to prevent the wireless network from being hacked.

Versatile Management Capability
The DWL-1700AP can be managed with its web-based user interface, Telnet, and RS-232 console configuration. SNMP (MIB I & MIB II) support makes DWL-1700AP a solid solution for enterprise wireless network managers.



Product Features:

802.11b DSSS 2.4GHz standard
Up to 11Mbps data transfer rate
Ideal for Internet hotspot creation
Built-in Power Over Ethernet
Data security with standard-based WEP encryption
Enhanced security 802.1x port-based network access control with RADIUS servers for user authentication
Built-in firewall protection
Rugged all-weather outdoor housing
Web-based, Telnet configuration/SNMP management

Short summary description D-Link 802.11b Outdoor Access Point for Broadband Wireless Access 11 Mbit/s:
This short summary of the D-Link 802.11b Outdoor Access Point for Broadband Wireless Access 11 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 802.11b Outdoor Access Point for Broadband Wireless Access, 11 Mbit/s, 243 x 200 x 77 mm, 5 - 95%, -20 - 70 °C, -40 - 80 °C

Long summary description D-Link 802.11b Outdoor Access Point for Broadband Wireless Access 11 Mbit/s:
This is an auto-generated long summary of D-Link 802.11b Outdoor Access Point for Broadband Wireless Access 11 Mbit/s based on the first three specs of the first five spec groups.

D-Link 802.11b Outdoor Access Point for Broadband Wireless Access. Maximum data transfer rate: 11 Mbit/s. Dimensions (WxDxH): 243 x 200 x 77 mm

Features
Maximum data transfer rate *
11 Mbit/s
Weight & dimensions
Dimensions (WxDxH)
243 x 200 x 77 mm
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
-20 - 70 °C
Storage temperature (T-T)
-40 - 80 °C
Country Distributor
United Kingdom 1 distributor(s)