X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adapter 1xUSB WENet wless
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-120
Category :
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11792
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Warranty: 1 year
Long product name D-Link Adapter 1xUSB WENet wless:
The short editorial description of D-Link Adapter 1xUSB WENet wless
D-Link Air DWL 120 - Network adapter - USB - IEEE 802.11b - 11 Mbps

Marketing text D-Link Adapter 1xUSB WENet wless

:
The official marketing text of D-Link Adapter 1xUSB WENet wless as supplied by the manufacturer
D-Link, the industry leader in wireless networking, introduces the new and improved DWL-120*, part of the D-LinkAirTM family of award-winning wireless products. The DWL-120 is a USB 1.1 wireless adapter capable of data transfer rates up to 11Mbps, giving you the ability to connect to a wireless network at home, at the office or at any wireless hotspot. Now, you can stay connected wherever you are and wherever you go.
The DWL-120 is Wi-Fi certified, meaning that it can connect and interoperate with other 802.11b Wi-Fi-compliant wireless routers, access points and adapters. The DWL-120 includes a standard USB cable and connects to any available USB port on a laptop or desktop Windows-based PC. With its USB cable (included) and the adapter’s flip-up antenna, the DWL-120 can be positioned virtually anywhere in a workspace to achieve the best available wireless signal reception - whether that workspace is in your office, on your deck or patio, by the pool, at the local coffee shop, or in an airport terminal while waiting to board your next flight.

The adapter's Microsoft WHQL-certified drivers for Windows XP ensure that you'll be up and running on a wireless network in just a matter of seconds. The DWL-120 also features 128-bit WEP encryption providing a level of security for the data that you wirelessly transmit.

Using its default settings, the DWL-120 automatically connects to other D-LinkAirTM products as soon as it’s active.
Short summary description D-Link Adapter 1xUSB WENet wless:
This short summary of the D-Link Adapter 1xUSB WENet wless data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link Adapter 1xUSB WENet wless, USB, -10 - 55 °C, 71 x 102 x 20 mm
Long summary description D-Link Adapter 1xUSB WENet wless:
This is an auto-generated long summary of D-Link Adapter 1xUSB WENet wless based on the first three specs of the first five spec groups.
D-Link Adapter 1xUSB WENet wless. Host interface: USB. Bandwidth: 2.4 GHz. Weight: 600 g. Dimensions (WxDxH): 71 x 102 x 20 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Host interface*
Interface that enables a host controller to communicate with a driver.
USB
Bandwidth
Bandwidth
2.4 GHz
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
600 g
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-10 - 55°C
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
71 x 102 x 20 mm