location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link NIC ENet USB2.0 Wless 22Mbps ext ante 22 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NIC ENet USB2.0 Wless 22Mbps ext ante
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-120+
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link NIC ENet USB2.0 Wless 22Mbps ext ante 22 Mbit/s :
The long product name of D-Link NIC ENet USB2.0 Wless 22Mbps ext ante 22 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22Mbps Wireless USB 1.1 Adapter (802.11b+) met uitklapbare antenne (inclusief USB kabel)
More>>>
D-Link NIC ENet USB2.0 Wless 22Mbps ext ante 22 Mbit/s:
The official description of D-Link NIC ENet USB2.0 Wless 22Mbps ext ante 22 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

D-Link, the industry leader in wireless networking, introduces DWL-120+, part of the D-Link AirPlusTM family of award-winning wireless products. The DWL-120+ is a USB 1.1 wireless adapter capable of transfer rates up to 22Mbps*, giving you the ability to connect to a wireless network at home, at the office or at any wireless hotspot. Now, you can stay connected wherever you are and wherever you go.


The DWL-120+ is Wi-Fi compliant, meaning that it can connect and interoperate with other 802.11b Wi-Fi-compliant wireless routers, access points and adapters. The DWL-120+ includes a standard USB cable and connects to any available USB port on a laptop or desktop Windows-based PC. With its USB cable (included) the DWL-120+ can be positioned virtually anywhere at a workstation to achieve the best available wireless signal reception - whether that workstation is in your office, on your deck or patio, by the pool, at the local coffee shop, or in an airport terminal while waiting to board your next flight.


The adapter works with Windows XP, Windows 2000 and other Windows operating systems to ensure that you'll be up and running on a wireless network in just a matter of seconds. The DWL- 120+ also features up to 256-bit WEP encryption providing a level of security for the data that you wirelessly transmit.


Using its default settings, the DWL-120+ automatically connects to other D-Link AirPlus products as soon as it’s active.

Short summary description D-Link NIC ENet USB2.0 Wless 22Mbps ext ante 22 Mbit/s:
This short summary of the D-Link NIC ENet USB2.0 Wless 22Mbps ext ante 22 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link NIC ENet USB2.0 Wless 22Mbps ext ante, USB, 22 Mbit/s

Long summary description D-Link NIC ENet USB2.0 Wless 22Mbps ext ante 22 Mbit/s:
This is an auto-generated long summary of D-Link NIC ENet USB2.0 Wless 22Mbps ext ante 22 Mbit/s based on the first three specs of the first five spec groups.

D-Link NIC ENet USB2.0 Wless 22Mbps ext ante. Host interface: USB. Maximum data transfer rate: 22 Mbit/s. Antenna type: Omni Directional

Ports & interfaces
Host interface *
USB
Network
Maximum data transfer rate *
22 Mbit/s
Data link protocols
IEEE 802.11b
Bandwidth
2.4 GHz
Design
Antenna type
Omni Directional
Certification
FCC part 15b
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Weight & dimensions
Weight
544 g
Other features
Minimum system requirements
Microsoft Windows 98 SE/ME/2000/XP
I/O ports
USB
Dimensions (WxDxH)
51 x 76 x 14 mm
Networking features
Ethernet/Fast Ethernet
Indoor range
100 m
Country Distributor
United Kingdom 1 distributor(s)