Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Adapter 4xA-port 1xB-Port USB 12Mbit/s interface hub

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adapter 4xA-port 1xB-Port USB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DU-H4
Category
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
interface hubs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10863
This statistic is based on the 73886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72182 free Open Icecat users .
Info modified on: 21 Aug 2017 18:27:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link Adapter 4xA-port 1xB-Port USB 12Mbit/s interface hub :
The short editorial description of D-Link Adapter 4xA-port 1xB-Port USB 12Mbit/s interface hub

Adapter 4xA-port 1xB-Port USB
More>>>

D-Link Adapter 4xA-port 1xB-Port USB 12Mbit/s interface hub:
The official marketing text of D-Link Adapter 4xA-port 1xB-Port USB 12Mbit/s interface hub as supplied by the manufacturer
Many digital devices such as cameras, WebCams, radios and MP3 players use the USB interface for fast and easy data exchange with your computer. A USB A-to-B cable is used to connect (USB Type B port of the device connects to USB Type A port of the computer). You can use a USB hub in case your computer isn’t equipped with enough USB ports. Connect your computer’s USB Type A port to the hub’s USB Type B port, to make available additional USB Type A ports to connect more devices. Hubs can be cascaded to provide up to 127 USB ports. This is done by connecting a type A hub USB port to another hub’s Type B USB port.

EMI: FCC Class B, CE Class B, C-Tick

Safety compliance: UL, CSA, TUV/GS, C-Tick Supported operating systems:

Microsoft Windows 95 OSR2, 98, 98 SE, 2000, ME, XP

MacOS 8.6 or higher

Multiple USB ports via PC uplink cable
12 Mbps standard bus for all USB devices, such as printers, scanners, keyboards, mice, cameras, WebCams, radios etc.
Conforms to current USB 1.1 specification
Four type-A USB ports for downstream connection
Type B upstream USB port for connection to a computer or USB hub
Includes 1.8 m USB A-to-B cable
Bus error detection and recovery
Compatible with IBM PC and Apple computers
Supports Microsoft OHCI and Intel UHCI
Up to 12 Mbps bus speed
Expandable to 127 USB Type A ports through hub cascading
Over-current and peak current protection
Self-power mode support
Includes AC power supply
Short summary description D-Link Adapter 4xA-port 1xB-Port USB 12Mbit/s interface hub:
This short summary of the D-Link Adapter 4xA-port 1xB-Port USB 12Mbit/s interface hub data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link Adapter 4xA-port 1xB-Port USB, 12 Mbit/s, Power, 102 x 74 x 26 mm
Long summary description D-Link Adapter 4xA-port 1xB-Port USB 12Mbit/s interface hub :

D-Link Adapter 4xA-port 1xB-Port USB. Data transfer rate: 12 Mbit/s. LED indicators: Power. Dimensions (WxDxH): 102 x 74 x 26 mm

This is an auto-generated long summary of D-Link Adapter 4xA-port 1xB-Port USB 12Mbit/s interface hub based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Ports quantity *
The number of ports or external interfaces to which other equipment can be connected.
4
Performance
Data transfer rate *
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
12 Mbit/s
Design
LED indicators
Power
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
102 x 74 x 26 mm
X