location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link ADSL Router with 4 Built-in Switched Ports wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADSL Router with 4 Built-in Switched Ports
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSL-504/EU show
Show alternative article codes used in the online market place
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 16:08:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link ADSL Router with 4 Built-in Switched Ports wired router :
The long product name of D-Link ADSL Router with 4 Built-in Switched Ports wired router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ADSL Router with built-in modem and 4-port switch
More>>>
D-Link ADSL Router with 4 Built-in Switched Ports wired router:
The official description of D-Link ADSL Router with 4 Built-in Switched Ports wired router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ADSL Router for SOHO Networks

With the DSL-504 ADSL remote router, speeding up for your network has never been easier or more cost-effective. Offering multi-user connectivity many times faster than traditional modems plus incredible traffic management and security features that allow you to take control of your network, this router is designed to power the WAN link for your entire office.

Up to 8Mbps Speed

At up to 8Mbps downstream and 640Kbps upstream for full-rate G.dmt, and up to 1.5Mbps downstream and 512Kbps upstream for G.Lite, you'll see a startling and immediate increase in performance.

Uses Existing Telephone Line

The DSL-504 ADSL router operates on the existing telephone line and does not require any new cabling. ADSL simply makes better use of the existing wire by partitioning it into different channels or frequencies in order to get more data on the line. The frequency range used by traditional telephones remains untouched, with data traveling at other frequencies. This allows traditional phones and faxes to operate exactly as before without being affected by the high-speed ADSL data transfers which take place at the same time.

No More Busy Signals

ADSL is always on once it is installed, not a problem since ADSL providers don't charge per minute. It simply eliminates the need to dial up to establish a connection to an ISP or a corporate network and makes your online experience that much faster, reliable and convenient.

4 Built-in Switch Ports

The ADSL router comes with 4 built-in 10/100Mbps switched ports, each providing dedicated bandwidth for connected devices/computers. Since devices connected directly to a switch don't compete for local bandwidth, the DSL-504 can help speed up your LAN as well.

Routing

The DSL-504 has an integrated routing engine that gives you power and control over your network.

Built-User Access

The router will save you both time and money. DHCP automatically configures computers for networking each time one is turned on. NAT allows multiple LAN users to share a single ISP account over the ADSL line, removing the need to get an account for each person wishing to go online.

Security

The router provides many security features found in firewalls such as IP filtering, socket filtering, NAT which makes your internal network invisible to the outside, and Virtual Private Networking (VPN*).

Traffic Management

The router allows you to maximize the use of your ADSL bandwidth through its innate ability to keep broadcast packets off the WAN, IP filtering which can keep certain computers off the WAN, socket filtering which can prevent specific application from using the WAN, and ATM traffic shaping which allows you to prioritize your traffic through service agreements with your ISP.

Key Features

ADSL port, 4 10/100Mbps Fast Ethernet switched ports
Supports both 8Mbps G.dmt and 1.5Mbps G.lite flavors of ADSL
Automatic sensing and configuring for the above two ADSL flavors
Bridged Ethernet over ATM, IP over ATM, PPP over ATM
Embedded PPP over Ethernet
Precise ATM traffic shaping
VPN for data protection over Internet*
IP packet routing/filtering
Routing protocol supports RIP-1, RIP-2, Static Routing
NAT, DHCP client/server support
PAP/CHAP authentication, administrative passwords through Telnet
Built-in MIBs for SNMP management
Upgradable flash EPROM firmware
Web-based GUI for easy installation and setup

Short summary description D-Link ADSL Router with 4 Built-in Switched Ports wired router:
This short summary of the D-Link ADSL Router with 4 Built-in Switched Ports wired router data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link ADSL Router with 4 Built-in Switched Ports, 100 Mbit/s, RIP-1, RIP-2, 2 MB, Power, 0 - 55 °C, 5 - 95%

Long summary description D-Link ADSL Router with 4 Built-in Switched Ports wired router:
This is an auto-generated long summary of D-Link ADSL Router with 4 Built-in Switched Ports wired router based on the first three specs of the first five spec groups.

D-Link ADSL Router with 4 Built-in Switched Ports. Data transfer rate: 100 Mbit/s. Routing protocols: RIP-1, RIP-2. Flash memory: 2 MB. LED indicators: Power. Weight: 455 g

Network
Data transfer rate
100 Mbit/s
Protocols
Routing protocols
RIP-1, RIP-2
Features
Flash memory
2 MB
Design
LED indicators
Power
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
455 g
Other features
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
215 x 163 x 45 mm
Brand Image Product code Product Stock Price from
AVM FRITZ!Box ADSL Router (Annex A) wired router AVM FRITZ!Box ADSL Router (Annex A) wired router
(show image)
20001657 FRITZ!Box ADSL Router (Annex A) 0.00
(excl. VAT)
0 (incl. VAT)
FRITZ!Box 20001658 wired router FRITZ!Box 20001658 wired router
(show image)
20001658 20001658 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)