location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Modem EN ADSL 10M LAN RJ11 wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Modem EN ADSL 10M LAN RJ11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSL-500/EU
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link Modem EN ADSL 10M LAN RJ11 wired router :
The long product name of D-Link Modem EN ADSL 10M LAN RJ11 wired router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ADSL Router with built-in ADSL modem
More>>>
D-Link Modem EN ADSL 10M LAN RJ11 wired router:
The official description of D-Link Modem EN ADSL 10M LAN RJ11 wired router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ADSL port, Ethernet switched port
Supports both 8Mbps G.dmt and 1.5Mbps G.lite flavors of ADSL
Automatic sensing and configuring for the above two ADSL flavors
Bridged Ethernet over ATM, IP over ATM, PPP over ATM
Embedded PPP over Ethernet
Precise ATM traffic shaping
VPN for data protection over Internet*
IP packet routing/filtering
Routing protocol supports RIP-1, RIP-2, Static Routing
NAT, DHCP client/server support
PAP/CHAP authentication, administrative passwords through Telnet
Built-in MIBs for SNMP management
Upgradable flash EPROM firmware
Web-based GUI for easy installation and setup

Short summary description D-Link Modem EN ADSL 10M LAN RJ11 wired router:
This short summary of the D-Link Modem EN ADSL 10M LAN RJ11 wired router data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Modem EN ADSL 10M LAN RJ11, 8 Mbit/s, Power, 10 W, 0 - 55 °C, -20 - 50 °C, 5 - 95%

Long summary description D-Link Modem EN ADSL 10M LAN RJ11 wired router:
This is an auto-generated long summary of D-Link Modem EN ADSL 10M LAN RJ11 wired router based on the first three specs of the first five spec groups.

D-Link Modem EN ADSL 10M LAN RJ11. Data transfer rate: 8 Mbit/s. LED indicators: Power. Power consumption (typical): 10 W. Weight: 455 g. Maximum data transfer rate: 0.008 Gbit/s, Dimensions (WxDxH): 223.3 x 131.7 x 35 mm

Network
Data transfer rate
8 Mbit/s
Design
LED indicators
Power
Power
Power consumption (typical) *
10 W
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operational conditions
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
455 g
Other features
Maximum data transfer rate
0.008 Gbit/s
Dimensions (WxDxH)
223.3 x 131.7 x 35 mm
Brand Image Product code Product Stock Price from
AVM FRITZ!Box ADSL Router (Annex A) wired router AVM FRITZ!Box ADSL Router (Annex A) wired router
(show image)
20001657 FRITZ!Box ADSL Router (Annex A) 0.00
(excl. VAT)
0 (incl. VAT)
FRITZ!Box 20001658 wired router FRITZ!Box 20001658 wired router
(show image)
20001658 20001658 0.00
(excl. VAT)
0 (incl. VAT)