location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link ADSL Ethernet , Annex B modem

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADSL Ethernet Modem, Annex B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSL-360T
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link ADSL Ethernet , Annex B modem :
The long product name of D-Link ADSL Ethernet , Annex B modem. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ADSL Ethernet Modem, Annex B
More>>>
D-Link ADSL Ethernet , Annex B modem:
The official description of D-Link ADSL Ethernet , Annex B modem as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This modem is an external ADSL modem. It provides a high-speed broadband connection between the Internet and a PC,router,or gateway.

The DSL-360T ADSL modem is connected via Ethernet. PCs with Ethernet or Fast Ethernet cards can access this modem via a hub or switch. Routers and Internet gateways are usually exclusively connected to the modem via an Ethernet cable. Since this modems is an external device, it is equally suited for PCs and notebooks.

Thanks to its compact dimensions, it takes up only very little space on your desktop. It is a true lightweight and can be easily carried along with the notebook.

Downstream rate of up to 8 Mbit
Upstream rate of up to 1MBit
Annex B
Rate adaptive ADSL technology
DMZ and Virtual Server Mapping support
Supports bridged Ethernet over ATM (RFC-1483)
LAN port supports 10/100 MBit Fast Ethernet connection
Easy to connect
Web based management
No driver for installation needed
DSL Gateway ready

Short summary description D-Link ADSL Ethernet , Annex B modem:
This short summary of the D-Link ADSL Ethernet , Annex B modem data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link ADSL Ethernet Modem, Annex B, 1 Mbit/s, 8 Mbit/s, 5 - 40 °C, 5 - 95%, 142 x 117 x 31 mm

Long summary description D-Link ADSL Ethernet , Annex B modem:
This is an auto-generated long summary of D-Link ADSL Ethernet , Annex B modem based on the first three specs of the first five spec groups.

D-Link ADSL Ethernet Modem, Annex B. Upstream data rate: 1 Mbit/s, Downstream data rate: 8 Mbit/s. Dimensions (WxDxH): 142 x 117 x 31 mm

Data transmission
Upstream data rate
1 Mbit/s
Downstream data rate
8 Mbit/s
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Dimensions (WxDxH)
142 x 117 x 31 mm