location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link ADSL-ethernetmodem (Annex A) 8 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADSL-ethernetmodem (Annex A)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSL-300T/EUX3
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link ADSL-ethernetmodem (Annex A) 8 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - USB
  • - 8 Mbit/s
Long product name D-Link ADSL-ethernetmodem (Annex A) 8 Mbit/s :
The long product name of D-Link ADSL-ethernetmodem (Annex A) 8 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ADSL Ethernet Modem
More>>>
D-Link ADSL-ethernetmodem (Annex A) 8 Mbit/s:
The official description of D-Link ADSL-ethernetmodem (Annex A) 8 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ADSL Modem With Ethernet Interface
The DSL-300T ADSL modem provides simple and quick connection to an ADSL broadband line. This modem provides an auto-sensing 10/100Mbps dual-speed Fast Ethernet interface for convenient connection to a PC or Macintosh computer, a remote router or other hosts. With ADSL speed support of up to 8Mbps, a wide range of compatibility, easy installation and a tiny price tag, this modem takes your Internet and WAN connection to a new level of convenience and simplicity.

Up to 8Mbps Speed
The DSL-300T features G.dmt modulation for speeds of up to 8Mbps downstream and 832Kbps upstream. G.lite, which has the advantage of not requiring the installation of a splitter (micro-filter still required) at the subscriber end, is also supported, allowing up to 1.5Mbps downstream and 512Kbps upstream. The modem auto-senses the connection type and auto-negotiates the best modulation scheme, G.dmt or G.lite using the G.hs (handshake) protocol.

Uses Existing Telephone Line
Your ADSL modem operates over the existing telephone wire and does not require any new transmission media. The DSL-300T makes possible high-speed multimedia services, Internet access, and video conferencing for you, using a standard copper phone line.

"Always-on" or Dial-up Connection to ISP
The DSL-300T supports both "always on" and dial-up connections to ISP. "Always-on" eliminates the need to dial to ISP and is ideal for applications like IP telephony. Dial-up connection lets you save ISP charge, it allows you to disconnect from the Internet when you don't need to use it.



Product Features:

Up to 8Mbps high performance
Host interface: 10/100BASE-TX Ethernet port
Easy configuration through a web-based utility
O.S.-independent
Fully compliant with T1.413 issue 2, G.992.1 (G.dmt) Annex A, G.992.2 (G.lite) Annex A
G.994.1 (G.hs) auto-handshake for different ADSL flavors
Protocol support: Bridged Ethernet over ATM, Classical IP over ATM, PPP over ATM, PPP over Ethernet

Short summary description D-Link ADSL-ethernetmodem (Annex A) 8 Mbit/s:
This short summary of the D-Link ADSL-ethernetmodem (Annex A) 8 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link ADSL-ethernetmodem (Annex A), Wired, USB, 8 Mbit/s

Long summary description D-Link ADSL-ethernetmodem (Annex A) 8 Mbit/s:
This is an auto-generated long summary of D-Link ADSL-ethernetmodem (Annex A) 8 Mbit/s based on the first three specs of the first five spec groups.

D-Link ADSL-ethernetmodem (Annex A). Connectivity technology: Wired, Host interface: USB. Maximum data transfer rate: 8 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Network
Maximum data transfer rate *
8 Mbit/s
Network
Data link protocols
ATM, IP ATM, PPP - ATM, PPP
Other features
I/O ports
10/100BASE-TX
Management protocols
10/100BASE-TX Ethernet, T1.413, G.992.1, G.992.2
Brand Image Product code Product Stock Price from
Sweex

Sweex Wireless LAN PC Card 54 Mbps Internal 54 Mbit/s
(show image)
LC500060/70 Wireless LAN PC Card 54 Mbps 0.00
(excl. VAT)
0 (incl. VAT)
Eminent (WGPI03) Wireless 54Mbps PCI card 54 Mbit/s Eminent (WGPI03) Wireless 54Mbps PCI card 54 Mbit/s
(show image)
8078 (WGPI03) Wireless 54Mbps PCI card 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Wireless Cardbus Adapter WL-100G 54 Mbit/s ASUS Wireless Cardbus Adapter WL-100G 54 Mbit/s
(show image)
WL-100G Wireless Cardbus Adapter WL-100G 0.00
(excl. VAT)
0 (incl. VAT)
ASUS WL-138G PCI adapter 54 Mbit/s ASUS WL-138G PCI adapter 54 Mbit/s
(show image)
WL-138G WL-138G PCI adapter 0.00
(excl. VAT)
0 (incl. VAT)
Dynalink

Dynalink AirbridgeCard 54Mbps Wless PCI f Desktop
(show image)
C54RI AirbridgeCard 54Mbps Wless PCI f Desktop 0.00
(excl. VAT)
0 (incl. VAT)
SMC

SMC 802.11g 2.4GHz 54Mbps Wireless Cardbus Adapter 54 Mbit/s
(show image)
SMC2835WEU 802.11g 2.4GHz 54Mbps Wireless Cardbus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
SMC

SMC 802.11g 2.4GHz 54Mbps Wireless PCI Adapter 54 Mbit/s
(show image)
SMC2802WEU 802.11g 2.4GHz 54Mbps Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Wireless-B Notebook Adapter for Europe 11 Mbit/s Linksys Wireless-B Notebook Adapter for Europe 11 Mbit/s
(show image)
WPC11-EU Wireless-B Notebook Adapter for Europe 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 802.11b Wireless LAN CardBus Adapter 11 Mbit/s D-Link 802.11b Wireless LAN CardBus Adapter 11 Mbit/s
(show image)
DWL-610 802.11b Wireless LAN CardBus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 2.4GHz Wireless LAN PCI Card 11 Mbit/s D-Link 2.4GHz Wireless LAN PCI Card 11 Mbit/s
(show image)
DWL-510 2.4GHz Wireless LAN PCI Card 0.00
(excl. VAT)
0 (incl. VAT)