location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DSL-2740B wireless router Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSL-2740B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSL-2740B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069348945 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DSL-2740B wireless router Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - DSL WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management
Warranty: Exceptional 11-year warranty terms.
Long product name D-Link DSL-2740B wireless router Black :
The long product name of D-Link DSL-2740B wireless router Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSL-2740B, Wireless N ADSL2 + Modem Router
More>>>
D-Link DSL-2740B wireless router Black:
The official description of D-Link DSL-2740B wireless router Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Ultimate network performance - combines Wireless N technology and an award-winning QoS Engine.
-Superior coverage - stay connected from virtually anywhere in the home and in the office
-Total Simplicity - get up and running in minutes with D-Links Click'n Connect (DCC) easy set-up wizard.

Wireless N ADSL2/2 + Modem Router
The DSL-2740B Wireless N ADSL2/2+ Modem Router is a versatile, high-performance remote router for the home and small office. With integrated ADSL2/2+ supporting up to 24Mbps download speeds, firewall protection, Quality of Service (QoS), 802.11n (draft) wireless LAN and 4 Ethernet switch ports, this router provides all the functions that a home or small office needs to establish a secure and high-speed link to the Internet.

Ultimate Wireless Connection with Maximal Security
Powered by Wireless N technology, this router provides wireless speeds that are up to 4 times faster than 802.11g1. Maximize wireless performance by connecting this router to computers equipped with Wireless N wireless interfaces and stay connected from virtually anywhere at home and in the office. The router can also be used with 802.11g and 802.11b wireless networks to enable significantly improved reception. It supports WPA/WPA2 and WEP for flexible user access security and data encryption methods.

Safe Surfing with Firewall Protection and Parental Controls
The router provides firewall security using Stateful Packet Inspection (SPI) and hacker attack logging for Denial of Service (DoS) attack protection. SPI inspects the contents of all incoming packet headers before deciding which packets are allowed to pass through. Access control is provided with packet filtering based on port and source/destination MAC/IP addresses. Strong parental controls are included, with the ability to block or allow specific web sites completely or at certain times of the day. VPN pass-through is provided to let mobile users securely access office files and mail from home.

Quality of Service Features
The DSL-2740B supports multiple priority queues to enable a group of home or office users to experience smooth connectivity without suffering the effects of network congestion. This support for Quality of Service (QoS) allows you to enjoy lag-free transmission for applications such as VoIP and streaming multimedia over the Internet.

Exceptional 11-year warranty terms
All the products in our Wireless N range come with an 11-year warranty, reflecting the potential life of these products. By offering 11 years warranty, we want to share our enthusiasm for this technical breakthrough with our customers.

Short summary description D-Link DSL-2740B wireless router Black:
This short summary of the D-Link DSL-2740B wireless router Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DSL-2740B, Ethernet LAN, ADSL, Black

Long summary description D-Link DSL-2740B wireless router Black:
This is an auto-generated long summary of D-Link DSL-2740B wireless router Black based on the first three specs of the first five spec groups.

D-Link DSL-2740B. Security algorithms: WPA, WPA2. Product colour: Black. Width: 220 mm, Depth: 150 mm, Height: 32 mm

WAN connection
DSL WAN *
Yes
Wireless LAN features
Wi-Fi band *
No
Network
Ethernet LAN *
Yes
Supports ISDN connection
No
DSL features
ADSL
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Web-based management
Yes
Security
Security algorithms
WPA, WPA2
Filtering
Yes
MAC address filtering
Yes
Security
Network address translation (NAT)
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Design
Product colour
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
220 mm
Depth
150 mm
Height
32 mm
Weight
610 g
Other features
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:42:08
Uk has collected 15 expert reviews for D-Link DSL-2740B wireless router Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 03:42:07
Great price, but not the best features or performance. The DSL-2740B has been around slightly longer than other routers on test, and lacks new features such as dual band. However, its still a good 802.11n ADSL router. The built-in web interface of...
60%
macworld.co.uk
Updated:
2011-09-26 03:42:07
We had a bit of a struggle the last time we reviewed one of D-Link’s wireless routers. Thankfully, though, the company seems to have got its Mac compatibility a bit more organised this time around. On that occasion, we found that the set-up software p...
Good Apple Airport Extreme Star rating:...
Bad Apple Airport Extreme...
80%
alphr.com
Updated:
2011-09-26 03:42:07
The days when you could stick a premium price tag on any old 802.11n router and hope it sold are over, as the bargain prices of the SMC and Linksys routers demonstrate this month. This D-Link is nearly as cheap at a reasonable £59, but it can't live wi...
Bottom line Good value, but without the decent performance or the feature set of our award winners this month...
67%
webuser.co.uk
Updated:
2011-09-26 03:42:07
At the time of going to press, this was the only product to have an upgrade available to take it to version 2.0 of the 802.11n draft specification, which may make it more likely to be compatible with the final specification when it comes out. This is a lo...
84%
Zdnet.com.au
Updated:
2011-11-04 13:59:13
We've looked at D-Link's DSL-2740B before, although under a different testing regime. Since then the product has since been revised, not just in firmware, but now lacks external antennas, or indeed the ability to even add external antennas. It's still...
Bottom line The 2740B amounts to a middle of the road effort from D-Link. It's not missing any features, but it doesn't do much above the norm either. New users will appreciate the helpful hints given throughout the interface, although power users will need to loo...
70%
pcauthority.com.au
Updated:
2011-11-04 13:59:13
However, since it's the company's top-end ADSL offering, D-Link has kept on updating it - and the latest R version is a force to be reckoned with.On paper you might be forgiven for thinking we've gone mad. This router has no Gigabit Ethernet ports, no...
Bottom line D-Link's DSL-2740 has been around in some shape or form since 2006 now, and it shows in the design: this is one box you'll want to hide away in a dark corner...
67%
goodgearguide.com.au
Updated:
2011-11-04 13:59:13
If its speed youre after -- be it wireless networking or ADSL2+ -- youll want to take a look at this router/modem from D-Link. Outperforming all the other ADSL2+ modems tested by at least 6Mbps, and with blistering wireless speeds, its safe to say...
Good Connection speeds, Wireless range...
Bad Optus doesnt yet support the chipset, Quick setup disc doesnt work The Final Word A fast wireless router and ADSL2+ modem, The D-Link DSL-2740B brought a smile to our faces in regard to its broadband speeds and wireless range...
Bottom line A fast wireless router and ADSL2+ modem, The D-Link DSL-2740B brought a smile to our faces in regard to its broadband speeds and wireless range...
80%
trustedreviews.com
Updated:
2011-09-26 03:42:07
D-Link jumped on the draft-802.11n merry-go-round a few months ago with its RangeBooster N650 router which offers a good range of features but ultimately failed to impress in the wireless performance stakes. The DSL-2740B represents its next stab at the h...
70%