X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Modem EN ADSL ext USB Annex B RJ11
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSL-260I/EU
Category :
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
modems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:10:21
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6608
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Long product name D-Link Modem EN ADSL ext USB Annex B RJ11:
The short editorial description of D-Link Modem EN ADSL ext USB Annex B RJ11
Modem EN ADSL ext USB Annex B RJ11

Marketing text D-Link Modem EN ADSL ext USB Annex B RJ11

:
The official marketing text of D-Link Modem EN ADSL ext USB Annex B RJ11 as supplied by the manufacturer
D-Link is an industry pioneer, market leader, designer and true manufacturer of networking communications and digital home electronic products. Excellence in manufacturing, innovation and a commitment to quality has allowed D-Link to produce cutting-edge, high-performance products within standard-based technologies. The company continues to offer the best value in the connectivity market today by combining high-quality products with the most affordable price point.
Short summary description D-Link Modem EN ADSL ext USB Annex B RJ11:
This short summary of the D-Link Modem EN ADSL ext USB Annex B RJ11 data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link Modem EN ADSL ext USB Annex B RJ11, USB, External, G.dmt full rate: Downstream up to 8 Mbps, Upstream up to 640 Kbps; G.lite ADSL: Downstream up to 1.5, ITU G.992.1 (G.DMT), ITU G.992.2 (G.Lite), ITU G.994.1 (G.hs), ANSI T1.413 Issue 2, 0 - 40 °C, 5 - 95%
Long summary description D-Link Modem EN ADSL ext USB Annex B RJ11:
This is an auto-generated long summary of D-Link Modem EN ADSL ext USB Annex B RJ11 based on the first three specs of the first five spec groups.
D-Link Modem EN ADSL ext USB Annex B RJ11. Modem speed: 8000 Kbit/s, Interface: USB, Type: External. Supported data transfer rates: G.dmt full rate: Downstream up to 8 Mbps, Upstream up to 640 Kbps; G.lite ADSL: Downstream up to 1.5. Data link protocols: ITU G.992.1 (G.DMT), ITU G.992.2 (G.Lite), ITU G.994.1 (G.hs), ANSI T1.413 Issue 2. Dimensions (WxDxH): 140 x 115 x 27 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Modem
Modem speed
The speed at which data is transferred by a modem.
8000 Kbit/s
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Type
Characteristics of the device.
External
Data transmission
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
G.dmt full rate: Downstream up to 8 Mbps, Upstream up to 640 Kbps; G.lite ADSL: Downstream up to 1.5Mbps, Upstream up to 512Kbps
Protocols
Data link protocols
ITU G.992.1 (G.DMT), ITU G.992.2 (G.Lite), ITU G.994.1 (G.hs), ANSI T1.413 Issue 2
Digital signal protocol
ADSL
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
ADSL interface: RJ-11 connector for connection to 26 AWG twisted-pair telephone line
Host interface: USB Type B port for upstream connection to USB host
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40°C
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70°C
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
140 x 115 x 27 mm
Technical details
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98, Microsoft Windows 98 Second Edition, Microsoft Windows Millennium Edition, Microsoft Windows 2000 / XP