X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IPX SPX IP NetBEUI & Appletalk 10 100Mbps TP N-Way 3 parallell ports
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP-303/E show
Show alternative article codes used in the online market place
Category :
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
print servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:41:28
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8831
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Warranty: 1 year warranty
Long product name D-Link IPX SPX IP NetBEUI & Appletalk 10 100Mbps TP N-Way 3 parallell ports:
The short editorial description of D-Link IPX SPX IP NetBEUI & Appletalk 10 100Mbps TP N-Way 3 parallell ports
IPX SPX IP NetBEUI & Appletalk 10 100Mbps TP N-Way 3 parallell ports

Marketing text D-Link IPX SPX IP NetBEUI & Appletalk 10 100Mbps TP N-Way 3 parallell ports

:
The official marketing text of D-Link IPX SPX IP NetBEUI & Appletalk 10 100Mbps TP N-Way 3 parallell ports as supplied by the manufacturer
DP-303 multi-protocol print server makes network connection easy through the use of an Nway connection, which allows the print server to be used with either Ethernet or Fast Ethernet LAN.

The multi-protocol print server is equipped with high-speed parallel port, and an NWAY port, transmitting at either 10Mbps. This allows the print server to auto-sense the best connection speed to use on the network without the need for end-user configuration. Supporting IP, IPX, NetBEUI and Apple EtherTalk protocols, along with Ethernet, or Fast Ethernet, this print server is ideal for shared printing in mixed-LAN environments. The DP-303s parallel port supports HP PJL protocol for bi-directional network printer communication. This feature allows the print server to collect information about the status of the printer while printing. A user-friendly configuration program that works with Windows 3.x, Windows 95, Windows 98, and Windows NT makes it possible to set up the print server in minutes. Telnet support allows an administrator to remotely configure and maintain the print server on the Internet or a UNIX network. The DP-303s large spool buffer lets the print server safely handle multiple print requests. The print server provides outstanding performance over PC-based print server and PC parallel/serial connections. Its compact size makes it possible to place it next to the printer, and allows more choices for printer placement on the network.
Short summary description D-Link IPX SPX IP NetBEUI & Appletalk 10 100Mbps TP N-Way 3 parallell ports:
This short summary of the D-Link IPX SPX IP NetBEUI & Appletalk 10 100Mbps TP N-Way 3 parallell ports data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link IPX SPX IP NetBEUI & Appletalk 10 100Mbps TP N-Way 3 parallell ports, power
Long summary description D-Link IPX SPX IP NetBEUI & Appletalk 10 100Mbps TP N-Way 3 parallell ports:
This is an auto-generated long summary of D-Link IPX SPX IP NetBEUI & Appletalk 10 100Mbps TP N-Way 3 parallell ports based on the first three specs of the first five spec groups.
D-Link IPX SPX IP NetBEUI & Appletalk 10 100Mbps TP N-Way 3 parallell ports. LED indicators: power. Data transfer rate: 10 Mbit/s
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Indication
LED indicators
Power
Other features
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
10 Mbit/s