X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRINTSERVER NW TCP IP NT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP-101P+
Category :
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
print servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Aug 2011 09:58:19
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9187
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Warranty: 1-Year Limited Warranty
(Class B)
Long product name D-Link PRINTSERVER NW TCP IP NT:
The short editorial description of D-Link PRINTSERVER NW TCP IP NT
D-Link DP-101P+ is a "Pocket Size" Ethernet Print Server 1x RJ45, 1x Cenronics port

Marketing text D-Link PRINTSERVER NW TCP IP NT

:
The official marketing text of D-Link PRINTSERVER NW TCP IP NT as supplied by the manufacturer
Web-based Management
Supports Major Operating Systems
Integrated Support of Telnet
The D-Link DP-101P+ is a "Pocket Size" Ethernet Print Server with a Centronics port (Parallel Printer connection) and a single RJ-45 (Ethernet) port. The DP-101P+ provides a solution for sharing a single printer among several users in a local network. Its IEEE 802.3 Ethernet port and IEEE 1284 parallel interface allows it to connect most Parallel printers directly to an Ethernet based LAN. The DP-101P+ provides all Ethernet network users the necessary advanced features, wide protocol support, and ease of use to fit well into networks ranging from small home networks to the enterprise level networks.
The DP-101P+ comes complete with easy to use software to install to most PC or Mac networks. Protocol support for TCP/IP, NetBEUI, and AppleTalk are all provided to ensure seamless connection to all of Windows Operating Systems, Mac OS, Unix, Novell and other major networking Operating Systems.

The DP-101P+ has a built in Web based management feature that allows users to easily configure and manage multiple print queues through TCP/IP. Additionally, the DP-101P+'s integrated support for Telnet provides an alternative method to configure the unit.
Short summary description D-Link PRINTSERVER NW TCP IP NT:
This short summary of the D-Link PRINTSERVER NW TCP IP NT data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link PRINTSERVER NW TCP IP NT, Ethernet LAN, TCP/ IP Web based,SNMP (MIB-II, RFC 1213), External Power Adapter ( 7.5VDC/ 500mA), 0 - 70 °C, 5 - 95%, BOOTP, SNMP, Telnet, TFTP, FTP, lpd, RARP,DHCP TCP/ IP, NetBEUI, AppleTalk/EtherTalk
Long summary description D-Link PRINTSERVER NW TCP IP NT:
This is an auto-generated long summary of D-Link PRINTSERVER NW TCP IP NT based on the first three specs of the first five spec groups.
D-Link PRINTSERVER NW TCP IP NT. Network connection type: Ethernet LAN. Management protocols: TCP/ IP Web based,SNMP (MIB-II, RFC 1213). Certification: CE, FCC Class A, VCCI Class 1, AS/NZ 3548:1995, Safety: UL (UL 1950), CSA (CSA950), TUV/GS (EN60950). Power requirements: External Power Adapter ( 7.5VDC/ 500mA), Supported protocols: BOOTP, SNMP, Telnet, TFTP, FTP, lpd, RARP,DHCP TCP/ IP, NetBEUI, AppleTalk/EtherTalk , Networking features: Ethernet
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Networking
Network connection type*
The type of network connection e.g. Ethernet, Wi-Fi.
Ethernet LAN
Protocols
Management protocols
TCP/ IP Web based,SNMP (MIB-II, RFC 1213)
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 70°C
Operating relative humidity (H-H)
5 - 95%
Certificates
Certification
CE, FCC Class A, VCCI Class 1, AS/NZ 3548:1995
Safety
List of regulatory safety standards for all countries in which this product has been certified.
UL (UL 1950), CSA (CSA950), TUV/GS (EN60950)
Other features
Power requirements
External Power Adapter ( 7.5VDC/ 500mA)
Supported protocols
BOOTP, SNMP, Telnet, TFTP, FTP, lpd, RARP,DHCP
TCP/ IP, NetBEUI, AppleTalk/EtherTalk
Networking features
Ethernet
I/O ports
An interface on a device to which you can connect another device.
1 RJ-45 (Ethernet Network connection)
1 36-pin Centronics (Parallel Printer connection), IEEE 802.3, IEEE 1284