Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Modem EN 56K PCCard int W9x 56Kbit/s modem

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Modem EN 56K PCCard int W9x
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DM-560
Category
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
modems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9519
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link Modem EN 56K PCCard int W9x 56Kbit/s modem :
The short editorial description of D-Link Modem EN 56K PCCard int W9x 56Kbit/s modem

Modem 56K PCCard
More>>>
Short summary description D-Link Modem EN 56K PCCard int W9x 56Kbit/s modem:
This short summary of the D-Link Modem EN 56K PCCard int W9x 56Kbit/s modem data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link Modem EN 56K PCCard int W9x, 56 Kbit/s, PCCard, V.90, K56Flex, V.34bis,V.34,V.32bis,V.32, V.22bis, V.23,V.22/Bell 212A,V.21/Bell 103,V.42 и MNP Clas
Long summary description D-Link Modem EN 56K PCCard int W9x 56Kbit/s modem :

D-Link Modem EN 56K PCCard int W9x. Modem speed: 56 Kbit/s, Type: PCCard. Data link protocols: V.90, K56Flex, V.34bis,V.34,V.32bis,V.32, V.22bis, V.23,V.22/Bell 212A,V.21/Bell 103,V.42 и MNP Clas

This is an auto-generated long summary of D-Link Modem EN 56K PCCard int W9x 56Kbit/s modem based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Modem
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Type
Characteristics of the device.
PCCard
Protocols
Data link protocols
V.90, K56Flex, V.34bis,V.34,V.32bis,V.32, V.22bis, V.23,V.22/Bell 212A,V.21/Bell 103,V.42 и MNP Class 2 to 4,V.42bis и MNP Class 2 to 5,V.29,V.27,V.21,V.17
Technical details
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 95, 95 OSR2, 98, Windows NT 3.x, 4.x, Windows 3.x
Fax modes
Fax Group 3
X