location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DKT-810 270 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DKT-810
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DKT-810/EU
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 11 years
Long product name D-Link DKT-810 270 Mbit/s :
The long product name of D-Link DKT-810 270 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DKT-810- Wireless N ADSL2+ Modem Router
More>>>
D-Link DKT-810 270 Mbit/s:
The official description of D-Link DKT-810 270 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless N ADSL2+ Modem Router Starter Kit

The D-Link DKT-810 kit is the ideal solution for first-time home users wishing to benefit from high-speed networking. It consists of one wireless N ADSL2+ modem router and one USB 2.0 mini adapter.

High performance wired and wireless networking

Based on the 802.11n draft standard, the DKT-810 kit offers a maximum wireless signal rate of 270Mbps, enabling bandwidth-hungry applications such as high-definition video streaming to run seamlessly. D-Link's Wireless N technology also means superior whole home coverage and a robust signal throughout whilst eliminating dead spots.

The router can be used on any ADSL, ADSL2 or ADSL2+ type of Internet connection, as it has a modem built-in.

Robust network protection

The router's built-in Stateful Packet Inspection (SPI) firewall makes it more difficult for hackers to penetrate your network. Robust parental controls are included, which allow blocking or, permit specific web sites completely or at certain times of the day. This security feature has been made exceptionally easy to configure on the router.

On the wireless side, MAC filtering and powerful encryption can be configured for secure data transfers and to refuse access to intruders trying tapping into your broadband connection.

Flexibility and ease of use

With USB, the adpater can be used on either a laptop or a desktop PC. The D-Link Click'n Connect (DCC 2) wizard allows anyone without prior technical knowledge to install both router and apapter and connect to the Internet within minutes, just by running the product CD.

Exceptional 11-year warranty terms

All the products in our Wireless N range come with an 11-year warranty, reflecting the potential life of these products. By offering 11 year warranty, we want to share our enthusiasm for this technical breakthrough with our customers.

Short summary description D-Link DKT-810 270 Mbit/s:
This short summary of the D-Link DKT-810 270 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DKT-810, 270 Mbit/s, 2.412 - 2.472 GHz, CCK, DBPSK, DQPSK, SMA, Windows VISTA/XP/2000, Minimum processor: 200 MHz, 20 MB storage drive space, 64 MB RAM

Long summary description D-Link DKT-810 270 Mbit/s:
This is an auto-generated long summary of D-Link DKT-810 270 Mbit/s based on the first three specs of the first five spec groups.

D-Link DKT-810. Maximum data transfer rate: 270 Mbit/s, Frequency band: 2.412 - 2.472 GHz, Modulation: CCK, DBPSK, DQPSK. Antenna connector type: SMA. Compatible operating systems: Windows VISTA/XP/2000, Minimum system requirements: Minimum processor: 200 MHz, 20 MB storage drive space, 64 MB RAM. Dimensions (WxDxH): 220 x 150 x 32 mm, Weight: 610 g. Compliance industry standards: IEEE 802.11n, IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u, Package dimensions (WxDxH): 274 x 208 x 118 mm, DSL specification: Multi-mode, ANSI T1.413 Issue 2, ITU G.992.1 (G.dmt) Annex A, ITU G.992.2 (G.lite) Annex A, ITU...

Features
Maximum data transfer rate *
270 Mbit/s
Frequency band
2.412 - 2.472 GHz
Modulation
CCK, DBPSK, DQPSK
Quality of Service (QoS) support
Yes
Security
MAC address filtering
Yes
Protocols
Universal Plug and Play (UPnP)
Yes
DHCP server
Yes
DHCP client
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Antenna
Antenna connector type
SMA
Performance
Compatible operating systems
Windows VISTA/XP/2000
Minimum system requirements
Minimum processor: 200 MHz, 20 MB storage drive space, 64 MB RAM
Weight & dimensions
Dimensions (WxDxH)
220 x 150 x 32 mm
Weight
610 g
Other features
Compliance industry standards
IEEE 802.11n, IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u
Package dimensions (WxDxH)
274 x 208 x 118 mm
DSL specification
Multi-mode, ANSI T1.413 Issue 2, ITU G.992.1 (G.dmt) Annex A, ITU G.992.2 (G.lite) Annex A, ITU G.994.1 (G.hs)
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:03:14
Uk has collected 6 expert reviews for D-Link DKT-810 270 Mbit/s and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
pcadvisor.co.uk
Updated:
2016-11-14 20:03:14
The D-Link DKT-810 bundle comprises the DSL-2740B router plus the DWA-140 Draft N USB adaptor, which goes some way to explaining the high asking price for this pair. The D-Link DKT-810 is a clean-looking device, with a trio of stubby Mimo antennae a...
Bottom line The lack of gigabit wired ports is drawback and many people will be put off by the high recommended selling price. Otherwise the D-Link DKT-810 bundle is a very capable combo, but is best suited to someone who knows their way around a network. Roger G...
60%
expertreviews.co.uk
Updated:
2016-11-14 20:03:14
Affordable but not fast. D-Links KIT provides a Draft-n ADSL router and a USB adaptor to connect your PC or laptop to it. Installation was incredibly easy thanks to the CD-based configuration wizard, which took us through Internet settings and set...
60%
techradar.com
Updated:
2016-11-14 20:03:14
The D-Link DKT-810 All-In-One ADSL2+ modem router starter kit consists of a DSL-2740B router which costs £89 and a DWA-140 USB adapter that will set you back £45, both including VAT, so the boxed set saves you a whole £2.In addition to the ADSL kit, D-...
Good Sturdy build, Stylish chassis...
Bad Some problems getting a connection with the ExpressCard adapter, Expensive...
Bottom line The D-Link DKT-810 All-In-One ADSL2+ modem router starter kit consists of a DSL-2740B router which costs £89 and a DWA-140 USB adapter that will set you back £45, both including VAT, so the boxed set saves you a whole £2.In addition to the ADSL kit, D-...
60%
v3.co.uk
Updated:
2016-11-14 20:03:14
A good all-in-one wireless kit, but the initial installation process could be a problem if your PC is in another room.
60%
trustedreviews.com
Updated:
2016-11-14 20:03:14
D-Link has been busy with its wireless broadband routers and currently has one of the largest ranges on the market. Not content with this it's now started to bundle them together into a family of starter kits designed to give you a leg up into the world o...
70%