X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Router 4xF+ENet Wless 54 22Mbps Dualband
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DI-764
Category : wireless routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:07:11
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6757
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Warranty: 3 years
Long product name D-Link Router 4xF+ENet Wless 54 22Mbps Dualband:
The short editorial description of D-Link Router 4xF+ENet Wless 54 22Mbps Dualband
DI-764 AirPro Multimode 2.4/5GHz Wireless Router

Marketing text D-Link Router 4xF+ENet Wless 54 22Mbps Dualband

:
The official marketing text of D-Link Router 4xF+ENet Wless 54 22Mbps Dualband as supplied by the manufacturer
D-Link introduces yet another innovation in wireless connectivity—the D-Link AirPro™ DI-764, a multimode wireless broadband router. The DI-764 combines the latest advancements in 802.11b silicon chip design from Texas Instruments, utilizing their patented Digital Signal Processing™ technology along with impressive high-speed performance and features of the Atheros 802.11a chip design. The DI-764 is the ideal solution for anyone who needs to expand the capacity of their existing wireless networks and allow users on different frequencies to connect.
The DI-764 multimode wireless router is also a best-of-both-worlds solution for those operating wireless networks in public areas where the extra bandwidth can attract additional paying customers. This is especially applicable to wireless networks in busy commercial enterprises like coffee shops, bookstores, high school or university libraries, or anywhere people congregate.

In addition to simultaneously bridging 802.11a and 802.11b wireless networks, the D-Link AirPro DI-764 can bridge to wired networks with its four integrated 10/100 Fast Ethernet ports. Advanced users will be pleased to find easy-to-apply policy-based content filters that can be set based on MAC address, IP address, URL and/or Domain Name and scheduled to be in effect at certain hours of the day. Additional features include pass-through of multiple concurrent IPSec and PPTP VPN sessions for telecommuters or for anyone who needs to transmit sensitive information more securely. All of these features are accessable in an easy-to-navigate, web-based user interface.

With a few quick clicks, the DI-764 makes it easy to quickly and securely connect computers to share a high-speed Internet connection, files, resources, games or just to communicate.
Short summary description D-Link Router 4xF+ENet Wless 54 22Mbps Dualband:
This short summary of the D-Link Router 4xF+ENet Wless 54 22Mbps Dualband data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link Router 4xF+ENet Wless 54 22Mbps Dualband, power, 0 - 55 °C, 91.2 x 54 x 36.4 mm
Long summary description D-Link Router 4xF+ENet Wless 54 22Mbps Dualband:
This is an auto-generated long summary of D-Link Router 4xF+ENet Wless 54 22Mbps Dualband based on the first three specs of the first five spec groups.
D-Link Router 4xF+ENet Wless 54 22Mbps Dualband. LED indicators: power. Dimensions (WxDxH): 91.2 x 54 x 36.4 mm, Maximum data transfer rate: 0.053 Gbit/s
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
LED indicators
Power
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 55°C
Other features
Maximum data transfer rate
0.053 Gbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
91.2 x 54 x 36.4 mm