X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-Port V-DSL Switch Managed opt. Modules, digital
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DHS-3224VJ
Category :
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
network switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:19:14
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9717
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name D-Link 24-Port V-DSL Switch Managed opt. Modules, digital:
The short editorial description of D-Link 24-Port V-DSL Switch Managed opt. Modules, digital
24-Port V-DSL Switch Managed opt. Modules, digital

Marketing text D-Link 24-Port V-DSL Switch Managed opt. Modules, digital

:
The official marketing text of D-Link 24-Port V-DSL Switch Managed opt. Modules, digital as supplied by the manufacturer
The DHS-3224VJ has 24 VDSL ports, 1 uplink module supporting a 2000Mbps full duplex speed 1000BASE-LX fiber Gigabit port, or a 100Mbps 100BASE-FX fiber Fast Ethernet port. The device allows users to build a high port count via one Telco-50 connector. With dedicated bandwidth per port at speed up to 15Mbps, this switch supports the following modes:


5 Mbps symmetrical rate (up to 1,500 meters)

10 Mbps symmetrical rate (up to 1,200 meters)

15 Mbps symmetrical rate (up to 1,050 meters)


Each VDSL port provides dedicated per port bandwidth up to 5, 10, 15Mbps over Category 1,2 or 3 single-pair copper wiring.

Using V-DSL technology, you can send and receive data over existing phone lines. The building's phone network itself provides the infrastructure for the network.

All you need is one V-DSL bridge for each office/room. A bridge is similar to a modem used for a PC. A splitter (connected to the bridges via the phone lines) is connected to the telephone system and the V-DSL Switch. The splitter separates telephone frequencies (conventional telephones) and data frequencies (LAN/WAN). The phone frequencies are directed to the telephone system and are transferred to the telephone network. Data is channeled to the V-DSL Switch. The switch transfers this data to the IP Backbone where, for example, the file server and Internet are located.
Short summary description D-Link 24-Port V-DSL Switch Managed opt. Modules, digital:
This short summary of the D-Link 24-Port V-DSL Switch Managed opt. Modules, digital data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link 24-Port V-DSL Switch Managed opt. Modules, digital, Power, 0 - 40 °C, -25 - 55 °C, 10 - 95%, 441 x 387 x 44 mm
Long summary description D-Link 24-Port V-DSL Switch Managed opt. Modules, digital:
This is an auto-generated long summary of D-Link 24-Port V-DSL Switch Managed opt. Modules, digital based on the first three specs of the first five spec groups.
D-Link 24-Port V-DSL Switch Managed opt. Modules, digital. MAC address table: 8000 entries. LED indicators: Power. Packet buffer memory: 8 MB. Weight: 6 kg. Data transfer rate: 15 Mbit/s, Dimensions (WxDxH): 441 x 387 x 44 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Data transmission
MAC address table*
The MAC address is the 'Media Access Control Address'. It is a unique address given to a network interface controller (NIC) in a device. A MAC address table shows the addresses in a table format.
8000 entries
Design
LED indicators
Power
Performance
Packet buffer memory
8 MB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40°C
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-25 - 55°C
Operating relative humidity (H-H)
10 - 95%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6 kg
Other features
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
15 Mbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
441 x 387 x 44 mm