X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Switch 8xG+F+ENet RJ45 19"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-1008T
Category :
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
network switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:45:32
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8655
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name D-Link Switch 8xG+F+ENet RJ45 19" 1U:
The short editorial description of D-Link Switch 8xG+F+ENet RJ45 19" 1U
DGS-1008T - 8-port 10 100 1000Mpbs Gigabit Copper Ethernet Switch RJ45 desktop

Marketing text D-Link Switch 8xG+F+ENet RJ45 19" 1U

:
The official marketing text of D-Link Switch 8xG+F+ENet RJ45 19" 1U as supplied by the manufacturer
The DGS-1008T is a high performance unmanaged layer-2 gigabit switch that provides users with 8-ports capable of auto sensing speeds at 10/100/1000Mbps. Designed as a seamless migration of Ethernet and Fast Ethernet networks, the DGS-1008T interconnects faster response times at gigabit speeds. By creating a variety of network segments, System Administrators can utilize the DGS-1008T gigabit switch, supporting increased data throughput for mission critical applications such as: CAD Systems, Video Streaming, Voice over IP (VoIP), and Multicast Video Conferencing. This type of implementation leverages your existing network infrastructure in connecting to an Edge or Backbone Switch for network expansion.

The DGS-1008T complies with IEEE 802.3 10BASE-T, 802.3u 100BASE-TX, 802.3ab 1000BASE-T and 802.3x flow control. The DGS-1008T 8-ports, is equipped to auto-negotiate speeds at 10Mbps, 100Mbps and 1000Mbps.

The DGS-1008T architecture supports Store-and-forward switching capability, which receives the complete packet before transmission, reducing dropped packets. This switching scheme improves network performance in packets not having to be resent. The integrated engine lookup supports 8K of absolute MAC addresses with 512K Bytes of data buffering. As a high performance switch, the DGS-1008T forwards packets at wire speeds.
Short summary description D-Link Switch 8xG+F+ENet RJ45 19" 1U:
This short summary of the D-Link Switch 8xG+F+ENet RJ45 19" 1U data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link Switch 8xG+F+ENet RJ45 19", Ethernet, Fast Ethernet, Gigabit Ethernet, 1U, power, 0 - 50 °C, -5 - 55 °C, 5 - 95%
Long summary description D-Link Switch 8xG+F+ENet RJ45 19" 1U:
This is an auto-generated long summary of D-Link Switch 8xG+F+ENet RJ45 19" 1U based on the first three specs of the first five spec groups.
D-Link Switch 8xG+F+ENet RJ45 19". Maximum data transfer rate: 1 Gbit/s. Data link protocols: Ethernet, Fast Ethernet, Gigabit Ethernet. Form factor: 1U, LED indicators: power. Power consumption (typical): 40 W. Dimensions (WxDxH): 440 x 200 x 44 mm, Connectivity technology: Wired, Power requirements: 100 – 240 VAC, 50/60 Hz
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity*
The number of basic switching RJ-45 Ethernet ports (sockets).
8
Networking
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Data transmission
Maximum data transfer rate
1 Gbit/s
Protocols
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet
Design
Form factor
The shape or design of the product.
1U
LED indicators
Power
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
40 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-5 - 55°C
Operating relative humidity (H-H)
5 - 95%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
440 x 200 x 44 mm
Connectivity technology
Wired
Power requirements
100 – 240 VAC, 50/60 Hz
I/O ports
An interface on a device to which you can connect another device.
8x Ethernet 10Base-T/100Base-TX/1000Base-T - RJ-45