X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Switch 4xG+F+ENet RJ45 desktop
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-1004T
Category :
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
network switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:47:19
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6832
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name D-Link Switch 4xG+F+ENet RJ45 desktop 1U:
The short editorial description of D-Link Switch 4xG+F+ENet RJ45 desktop 1U
Switch 4xG+F+ENet RJ45 desktop

Marketing text D-Link Switch 4xG+F+ENet RJ45 desktop 1U

:
The official marketing text of D-Link Switch 4xG+F+ENet RJ45 desktop 1U as supplied by the manufacturer
Introducing the D-Link GigaExpressTM DGS-1004T, a 4-port Gigabit switch delivering power and speed when you need it most. Ideal for office, workgroup or creative production environments that need to quickly transfer large, bandwidth intensive files like graphics, CGI, CAD or video, the DGS-1004T is a workhorse switch that’s at home no matter what operating systems are in play — Windows, Macintosh, Unix, or Linux.

The DGS-1004T provides 4 auto-negotiating Gigabit Ethernet ports operating at 10/100/1000Mbps. Intelligent auto-negotiation and auto-sensing at each port makes the DGS-1004T a plug-and-play solution for any gigabit application. The GigaExpress DGS-1004T offers built-in flow control mechanisms to alleviate traffic congestion in the network and enables accurate and reliable data transmission, including IEEE 802.3X Flow Control for full-duplex mode and back-pressure flow control for half-duplex mode. The GigaExpress DGS-1004T also utilizes full wire speed store and forward switching technology and support for up to 8,000 MAC addresses, ensuring maximum network performance and scalability.
Short summary description D-Link Switch 4xG+F+ENet RJ45 desktop 1U:
This short summary of the D-Link Switch 4xG+F+ENet RJ45 desktop 1U data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link Switch 4xG+F+ENet RJ45 desktop, Ethernet, Fast Ethernet, Gigabit Ethernet, 1U, power, CUL, 0 - 40 °C, -10 - 70 °C
Long summary description D-Link Switch 4xG+F+ENet RJ45 desktop 1U:
This is an auto-generated long summary of D-Link Switch 4xG+F+ENet RJ45 desktop 1U based on the first three specs of the first five spec groups.
D-Link Switch 4xG+F+ENet RJ45 desktop. MAC address table: 8000 entries, Maximum data transfer rate: 1 Gbit/s. Data link protocols: Ethernet, Fast Ethernet, Gigabit Ethernet. Form factor: 1U, LED indicators: power, Safety: CUL. Packet buffer memory: 2.5 MB. Weight: 1.6 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity*
The number of basic switching RJ-45 Ethernet ports (sockets).
4
Networking
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Data transmission
MAC address table*
The MAC address is the 'Media Access Control Address'. It is a unique address given to a network interface controller (NIC) in a device. A MAC address table shows the addresses in a table format.
8000 entries
Maximum data transfer rate
1 Gbit/s
Protocols
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet
Design
Form factor
The shape or design of the product.
1U
LED indicators
Power
Safety
List of regulatory safety standards for all countries in which this product has been certified.
CUL
Performance
Packet buffer memory
2.5 MB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-10 - 70°C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.6 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
280 x 180 x 44 mm
Connectivity technology
Wired
Power supply type
The type of power supply which this product uses.
100~240V @ 50-60Hz
Electromagnetic emissions
FCC Class A, CE Class A, VCCI Class A
I/O ports
An interface on a device to which you can connect another device.
4x 10/100/1000Mbps RJ-45