location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link EXTERNAL 56KBPS V.92 modem 56 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EXTERNAL 56KBPS V.92
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DFM-562E
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link EXTERNAL 56KBPS V.92 modem 56 Kbit/s :
The long product name of D-Link EXTERNAL 56KBPS V.92 modem 56 Kbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

56Kbps V.92/V.90 Modem
More>>>
D-Link EXTERNAL 56KBPS V.92 modem 56 Kbit/s:
The official description of D-Link EXTERNAL 56KBPS V.92 modem 56 Kbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The D-Link DFM-562E modem is a V.92/V.90, 56Kbps analog modem designed for home and small office users. It can be plugged into any telephone port to provide desktop and notebook computers with a dial-up connection to the Internet. Low Cost Internet Connection
The DFM-562E modem plugs into any wall phone socket, acting as a dialer when prompted by a computer. This low-cost device allows home users to surf the Internet or access email.

Data & Fax Transmission
The DFM-562E compact and lightweight modem offers a fax transfer send and receive rate of up to 14.4Kbps in addition to communications software that is compatible with AT commands. This modem performs V.42bis & MNP 2-4 data compression and error correction for fast and reliable transmission/reception.

ITU-T V.92/V.90 standard
Receive rates up to 56Kbps, transmit rates up to 48Kbps
Fax mode with transmit and receive rates up to 14.4 Kbps
Supports Telephone Answering Machine (TAM) and voice annotation through provided software
Supports Quick Connect (QC), PCM Upstream, V.44 data compression and Modem on Hold
DTMF and pulse dialing

Short summary description D-Link EXTERNAL 56KBPS V.92 modem 56 Kbit/s:
This short summary of the D-Link EXTERNAL 56KBPS V.92 modem 56 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link EXTERNAL 56KBPS V.92, 56 Kbit/s, 0 - 55 °C, 5 - 95%, 192.5 x 118.5 x 32 mm

Long summary description D-Link EXTERNAL 56KBPS V.92 modem 56 Kbit/s:
This is an auto-generated long summary of D-Link EXTERNAL 56KBPS V.92 modem 56 Kbit/s based on the first three specs of the first five spec groups.

D-Link EXTERNAL 56KBPS V.92. Modem speed: 56 Kbit/s. Dimensions (WxDxH): 192.5 x 118.5 x 32 mm

Modem
Modem speed
56 Kbit/s
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Dimensions (WxDxH)
192.5 x 118.5 x 32 mm
Country Distributor
United Kingdom 1 distributor(s)