X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SOHO Firewall 1xF+ENet 1xF+ENet VPN RJ45
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DFL-500
Category :
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
hardware firewalls
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:33:57
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9740
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name D-Link SOHO Firewall 1xF+ENet 1xF+ENet VPN RJ45:
The short editorial description of D-Link SOHO Firewall 1xF+ENet 1xF+ENet VPN RJ45
DFL-500 SOHO Firewall 1xF+ENet 1xF+ENet VPN RJ45

Marketing text D-Link SOHO Firewall 1xF+ENet 1xF+ENet VPN RJ45

:
The official marketing text of D-Link SOHO Firewall 1xF+ENet 1xF+ENet VPN RJ45 as supplied by the manufacturer
The DFL-500 is a cost-effective firewall that provides comprehensive network protection, performance and easy installation. A hardware device that is much easier to install and more effective than software-based firewalls, the DFL-500 offers an ideal protection for SOHO or even homes, with plug-and-play connection, complete security against outside intruders, Virtual Private Network (VPN) support through data encryption and authentication, and easy administration.


Complete Security

Your office is connected to the outside world through the Internet. It is easy for hackers to intrude your databases to steal or destroy data. The DFL-500 provides a wide range of protection against outside attacks, plus comprehensive security that includes user authentication, scheduled policies and Virtual Server Mapping. The DFL-500 provides NAT translation of IP addresses from the internal private network to the public IP network.

Content Filtering

The DFL-500 provides content filtering by keyword checking and filtering using banned web site address list.

Easy Installation

All you need to do is connect the network cables. To the outside world, you hook the RJ-45 plug to your DSL/cable modem, Internet gateway or router. To your office, you plug in another RJ-45 jack to your network switch or hub. The DFL-500 provides CPU, system memory and embedded software, all ready to run.

Access Control

Administration access can be controlled so that the DFL-500 can be administered from the protected internal network or the external public Internet. The DFL-500 supports an internal database for authenticating user access to various services. It maps public IP addresses to information servers on the internal network to allow public access. It also prevents access to particular web sites, using powerful pattern matching to block access to URLs.

Scheduled Policies

Firewall policies may be scheduled for different times of the day/week/month and for one time use or recurring.

Remote Access VPN

The DFL-500 supports VPN server functions including IPSec, ESP security in tunnel mode, LAN-to-LAN and mobile remote access.

Hardware Acceleration

The DFL-500 uses a special design ASIC to perform VPN encryption and decryption. It off-loads CPU loading through hardware-based acceleration.

Management

The DFL-500 supports web-based management using a secure SSL connection from a remote terminal either on the internal network or even from an external remote site. The DFL-500 can also be administered on-site using its RS-232 serial connection.


Key Features


Easy to install with Quick Installation Wizards
Web-based management and software updated via browser
Firewall operation mode support NAT/PAT or transparent
Supports content filtering by key word check
Triple-DES data encryption
Short summary description D-Link SOHO Firewall 1xF+ENet 1xF+ENet VPN RJ45:
This short summary of the D-Link SOHO Firewall 1xF+ENet 1xF+ENet VPN RJ45 data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link SOHO Firewall 1xF+ENet 1xF+ENet VPN RJ45, Power, Status, 0 - 60 °C, 0 - 45 °C, 5 - 95%, 215 x 163 x 45 mm
Long summary description D-Link SOHO Firewall 1xF+ENet 1xF+ENet VPN RJ45:
This is an auto-generated long summary of D-Link SOHO Firewall 1xF+ENet 1xF+ENet VPN RJ45 based on the first three specs of the first five spec groups.
D-Link SOHO Firewall 1xF+ENet 1xF+ENet VPN RJ45. LED indicators: Power, Status. Power consumption (typical): 36 W. Processor frequency: 133 MHz. Minimum RAM: 64 MB, Minimum flash memory: 32 MB. Dimensions (WxDxH): 215 x 163 x 45 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Management features
LED indicators
Power, Status
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
36 W
Performance
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
133 MHz
System requirements
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
64 MB
System requirements
Minimum flash memory
32 MB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 45°C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
215 x 163 x 45 mm