location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link WORKGROUP FIREWALL 1LAN hardware firewall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WORKGROUP FIREWALL 1LAN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DFL-1000
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link WORKGROUP FIREWALL 1LAN hardware firewall :
The long product name of D-Link WORKGROUP FIREWALL 1LAN hardware firewall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WORKGROUP FIREWALL 1LAN PORT 1WAN PORT 1DMZ PORT 1CONS
More>>>
D-Link WORKGROUP FIREWALL 1LAN hardware firewall:
The official description of D-Link WORKGROUP FIREWALL 1LAN hardware firewall as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DFL-1000 is a cost-effective firewall that provides comprehensive network protection, performance and easy installation. A hardware device that is much easier to install and more effective than software-based firewalls, the DFL-1000 offers an ideal protection for SMB or even SOHO, with plug-and-play connection, complete security against outside intruders, Virtual Private Network (VPN) support through data encryption and authentication, and easy administration.


Complete Security

Your office is connected to the outside world through the Internet. It is easy for hackers to intrude your databases to steal or destroy data. The DFL-1000 provides a wide range of protection against outside attacks, plus comprehensive security that includes user authentication, scheduled policies and Virtual Server Mapping. The DFL-1000 provides NAT translation of IP addresses from the internal private network to the public IP network.

Content Filtering

The DFL-500 provides content filtering by keyword checking and filtering using banned web site address list.

Easy Installation

All you need to do is connect the network cables. To the outside world, you hook the RJ-45 plug to your DSL/cable modem, Internet gateway or router. To your office, you plug in another RJ-45 jack to your network switch or hub. The DMZ port connects to an independent hub or switch for the DMZ network. The DFL-1000 provides CPU, system memory and embedded software, all ready to run.

Access Control

Administration access can be controlled so that the DFL-1000 can be administered from the protected internal network or the external public Internet. The DFL-1000 supports an internal/External (RADIUS) database for authenticating user access to various services. It maps public IP addresses to information servers on the internal network to allow public access. It also prevents access to particular web sites, using powerful pattern matching to block access to URLs.

Scheduled Policies

Firewall policies may be scheduled for different times of the day/week/month and for one time use or recurring.

LAN-to-LAN VPN Connection

The DFL-1000 supports VPN functions including IPSec, ESP security in tunnel mode, LAN to-LAN and mobile remote access.

Hardware Acceleration

The DFL-1000 uses a special design ASIC to perform VPN encryption and decryption. It off-loads CPU loading through hardware-based acceleration.

Management

The DFL-1000 supports web-based management using a secure SSL connection from a remote terminal either on the internal corporate network or even from an external remote site. The DFL-1000 can also be administered on-site using its RS-232 serial connection.


Key Features


Easy to install, easy to manage
Web-based management and software updated via browser
Secure system management via VPN Tunnel on any interface
Triple-DES data encryption

Short summary description D-Link WORKGROUP FIREWALL 1LAN hardware firewall:
This short summary of the D-Link WORKGROUP FIREWALL 1LAN hardware firewall data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link WORKGROUP FIREWALL 1LAN, 300 MHz, Power, Status, 11 W, 256 MB, 64 MB, 0 - 45 °C

Long summary description D-Link WORKGROUP FIREWALL 1LAN hardware firewall:
This is an auto-generated long summary of D-Link WORKGROUP FIREWALL 1LAN hardware firewall based on the first three specs of the first five spec groups.

D-Link WORKGROUP FIREWALL 1LAN. Processor frequency: 300 MHz. LED indicators: Power, Status. Power consumption (typical): 11 W. Minimum RAM: 256 MB, Minimum flash memory: 64 MB. Dimensions (WxDxH): 441 x 250 x 44 mm

Performance
Processor frequency
300 MHz
Management features
LED indicators
Power, Status
Power
Power consumption (typical)
11 W
System requirements
Minimum RAM
256 MB
System requirements
Minimum flash memory
64 MB
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Dimensions (WxDxH)
441 x 250 x 44 mm