Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Dlink F+ENet PCCard RJ45 16bit networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dlink F+ENet PCCard RJ45 16bit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DFE-650TX
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14718
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:44
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime warranty
Long product name D-Link Dlink F+ENet PCCard RJ45 16bit networking card :
The short editorial description of D-Link Dlink F+ENet PCCard RJ45 16bit networking card

D-Link DFE 650tx - Network adapter - PC Card - EN, Fast EN - 10Base-T, 100Base-TX - 100 Mbps
More>>>

D-Link Dlink F+ENet PCCard RJ45 16bit networking card:
The official marketing text of D-Link Dlink F+ENet PCCard RJ45 16bit networking card as supplied by the manufacturer
The D-Link DFE-650TX Series is a Dual Speed Ethernet/Fast Ethernet 10/100Mbps PCMCIA card for notebook computers. It allows users to easily connect to a network and share databases and resources in diverse environments. It is engineered to unleash the power of todays notebooks and turn them into robust stations or servers.

The cards single connector connects to either 10Base-T Ethernet or 100Base-TX Fast Ethernet completely without any need to set configuration. It detects the connected hubs capability and auto-negotiates to use the highest available speed. Full/half duplex operation is auto-detected in both 10Base-T and 100Base-TX modes. In full duplex, the notebook is connected to a switch in a dedicated segment. With transmission and reception taking place simultaneously, data transfer is doubled. Mobile users can thus hook to a network and turn their notebooks into power servers. The card auto-detects IRQs and I/O addresses available in the notebook. Together with the hot-swap support, this feature brings a lot of convenience to DOS and Windows users without Win 95 installed. The card is compatible with all major notebook, sub-notebook and palmtop PCs, supports the main Socket and Card Services and provides driver programs for all popular networking operating systems. It also supports all major network operating systems, including NetWare, Windows NT, Windows 95 and Unix.
Short summary description D-Link Dlink F+ENet PCCard RJ45 16bit networking card:
This short summary of the D-Link Dlink F+ENet PCCard RJ45 16bit networking card data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link Dlink F+ENet PCCard RJ45 16bit, 0.0107 Gbit/s, 30 g, 10 - 90%, 54 x 85 x 5 mm
Long summary description D-Link Dlink F+ENet PCCard RJ45 16bit networking card :

D-Link Dlink F+ENet PCCard RJ45 16bit. Data transfer rate: 0.0107 Gbit/s. Weight: 30 g. Dimensions (WxDxH): 54 x 85 x 5 mm

This is an auto-generated long summary of D-Link Dlink F+ENet PCCard RJ45 16bit networking card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Bandwidth
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
0.0107 Gbit/s
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
30 g
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
54 x 85 x 5 mm
X