Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Adapter FENet PCI RJ45 WoL networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adapter FENet PCI RJ45 WoL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DFE-538TX
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 24021
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime warranty
Long product name D-Link Adapter FENet PCI RJ45 WoL networking card :
The short editorial description of D-Link Adapter FENet PCI RJ45 WoL networking card

D-Link DFE 538TX - Network adapter - PCI - EN, Fast EN - 10Base-T, 100Base-TX - 100 Mbps
More>>>

D-Link Adapter FENet PCI RJ45 WoL networking card:
The official marketing text of D-Link Adapter FENet PCI RJ45 WoL networking card as supplied by the manufacturer
D-Links DFE-538TX Fast Ethernet adapter is a high-performance NWay 10/100Mbps adapter for the PCI bus that supports Wake-on-LAN. It turns a desktop into a high-bandwidth graphic/multimedia work-station or a power server running at full-duplex speed. The adapter operates in the 32-bit Bus Master mode, delivering throughputs at multi-megabits per second with little stress on the hosts CPU. Supporting PCI clock speeds independently of the network clock, it transfers data directly to/from the hosts memory, by-passing the CPU to alleviate the hosts workload. The adapters dual-speed interface allows users to migrate from Ethernet to Fast Ethernet in easy steps. 10BASE-T users can upgrade to 100BASE-TX anytime without changing driver software or network cables.
Short summary description D-Link Adapter FENet PCI RJ45 WoL networking card:
This short summary of the D-Link Adapter FENet PCI RJ45 WoL networking card data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link Adapter FENet PCI RJ45 WoL, PCI, 0.0107 Gbit/s
Long summary description D-Link Adapter FENet PCI RJ45 WoL networking card :

D-Link Adapter FENet PCI RJ45 WoL. Host interface: PCI. Data transfer rate: 0.0107 Gbit/s

This is an auto-generated long summary of D-Link Adapter FENet PCI RJ45 WoL networking card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI
Bandwidth
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
0.0107 Gbit/s
X