X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DES-3526
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-3526
Category :
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
network switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:33:52
The date of the most recent change of this product data-sheet in Icecat.
Product views: 86512
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: Limited Lifetime Warranty for as long as the original customer/end user owns the product, or five years after product discontinuance, whichever occurs first (excluding power supplies and fans) Power supplies and fans carry a limited 3 year warranty
Long product name D-Link DES-3526 Unmanaged L2 network switch:
The short editorial description of D-Link DES-3526 Unmanaged L2 network switch
24 x 10 100M ports + 2 x Combo 1000Base-T Mini-GBIC ports

Marketing text D-Link DES-3526 Unmanaged L2 network switch

:
The official marketing text of D-Link DES-3526 Unmanaged L2 network switch as supplied by the manufacturer
The D-Link DES-3500 series of 10/100Mbps Stackable Switches are mutually stackable switches that feature D-Link's state-of-the-art Single IP Management technology. Equipped with 24 to 48 10/100BASE-TX ports and 2 combo 1000BASE-T/SFP Gigabit in a low-profile rackmount box, these switches are designed for secure and flexible connection. Simple to deploy and easy to manage, these switches comprise the departmental access-layer devices that can be easily stacked and configured with any switches supporting D-Link's Single IP Management, including the L3 core switches, to form part of a multi-level network structured with backbone and centralized high-speed servers.

Cost-Effective Virtual Stacking
Basically, the DES-3500 series switches form a departmental stack providing 10/100Mbps speed with flexible Gigabit uplinks. Traffic running among the stacked units is through the fast full-duplex Gigabit interfaces and your usual network wires, doing away with the costly and cumbersome stacking cables. Without any stacking cable, cable distance barrier and physical stacking method limitations, your stack can comprise units that are located anywhere on the network, eliminating the possibility of any single point of failure.

Multi-layer Quality of Service (QoS)
The DES-3500 series implements a robust set of multi-layer (L2, L3, L4) QoS/CoS features to ensure that critical network services like VoIP, ERP, Intranet and video conference are served with proper priority. 4 priority queues for 802.1p/TOS/DiffServ are supported, with classification and marking based on MAC SA/DA, IP SA/DA, and/or TCP/UDP port numbers.

Single IP Management
The DES-3500 series simplifies and speeds up your management tasks, as multiple switches can be configured, monitored and maintained from any workstation running a web browser through one unique IP address. The stack is managed as a single object, and all stacked units are identified by a single IP address. Through the builtin web manager, you can have a Tree View with clear information about the members of the stacks, and your Network Topology that shows the locations of the stacked units and their link information. This simple yet powerful web-based management eliminates the need for you to install expensive SNMP network management software.

Easy Expansion to 32 Units per Stack
From an access-level departmental stack, you can easily add units to up to 32 switches per stack not limited to any specific models. Your Virtual Stack's support for any switch models with embedded Single IP Management means that you can expand your stack to include L3 core switches, chassis-based switches or any other switches, to accommodate your network growth.

Comprehensive Security
The DES-3500 series provides a complete set of security features for connectivity and access control. This set includes Access Control Lists (ACLs) based on MAC address, switch port, IP address, and/or TCP/UDP port numbers, 802.1x user authentication and MAC address control. The DES-3500 also provides central management for administration access via TACACS+ and RADIUS . Together with network application control, this security ensures that not only proper user access is served, but malicious traffic is also prevented from being spread across the network.

Enhanced Network Performance & Availability
The DES-3500 series switches provide extensive VLAN support including GARP/GVRP, 802.1Q and asymmetric VLAN to enhance network security and performance. Bandwidth control allows you to set traffic limit for each port to control the traffic volume from the edge of the network. The switches supports redundant power option to maximize network uptime. Other features include 802.3ad Link Aggregation, 802.1d Spanning Tree and 802.1w Rapid Spanning Tree to increase network reliability and availability of your Virtual Stack.



Product Features:

24 10/100BASE-TX ports per switch
2 combo 1000BASE-T/SFP Gigabit uplinks per switch
Single IP management (SIM)
Virtual stacking of up to 32 units per stack
Up to 13.6Gbps backplane bandwidth
Complete network access management solution
Multi-layer (L2, L3, L4) Quality of Service
Advanced Access Control Lists (ACL), enhanced TACACS+ and RADIUS authentication
802.3ad LACP Link Aggregation port trunks
IGMP snooping for multimedia applications
CLI, Web-based and SNMP management, RMON monitoring
Optional redundant power support
Short summary description D-Link DES-3526 Unmanaged L2 network switch:
This short summary of the D-Link DES-3526 Unmanaged L2 network switch data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link DES-3526, Unmanaged, L2, 26, 24, 26, 441 x 207 x 44 mm, Wired, 0 - 40 °C
Long summary description D-Link DES-3526 Unmanaged L2 network switch:
This is an auto-generated long summary of D-Link DES-3526 Unmanaged L2 network switch based on the first three specs of the first five spec groups.
D-Link DES-3526. Switch type: Unmanaged, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 26, 24, 26. MAC address table: 8000 entries, Switching capacity: 8.8 Gbit/s, Maximum data transfer rate: 1 Gbit/s. Weight: 4 kg. Data transfer rate: 100 Mbit/s, Dimensions (WxDxH): 441 x 207 x 44 mm, Connectivity technology: Wired
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Management features
Switch type*
What switch device has, managed or unmanaged.
Unmanaged
Switch layer
A network switch is a computer networking device that links networking segments. A switch has different layers, such as layer 2 (a network bridge, operating at the data link layer, interconnecting a small number of devices) and layer 4 (can act as a firewall, amongst other things).
L2
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity*
The number of basic switching RJ-45 Ethernet ports (sockets).
26, 24, 26
Networking
Port mirroring
Yes
Data transmission
MAC address table*
The MAC address is the 'Media Access Control Address'. It is a unique address given to a network interface controller (NIC) in a device. A MAC address table shows the addresses in a table format.
8000 entries
Switching capacity*
The data transfer capacity of the switch per second.
8.8 Gbit/s
Maximum data transfer rate
1 Gbit/s
Performance
Stackable*
Devices can be placed on top of each other.
Yes
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70°C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4 kg
Other features
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
100 Mbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
441 x 207 x 44 mm
Connectivity technology
Wired
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
23 W