location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 48-Port Managed Layer 3 10/100Mbps Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
48-Port Managed Layer 3 10/100Mbps Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-3350SR
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years.
Long product name D-Link 48-Port Managed Layer 3 10/100Mbps Switch :
The long product name of D-Link 48-Port Managed Layer 3 10/100Mbps Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

48-Port Managed Layer 3 10/100Mbps Switch
More>>>
D-Link 48-Port Managed Layer 3 10/100Mbps Switch:
The official description of D-Link 48-Port Managed Layer 3 10/100Mbps Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

D-Link’s DES-3350SR is a high performance managed Layer 3 auto-sensing 10/100BASE-T switch that provides an ideal solution for high density Enterprise applications. With (48) 10/100BASE-T Ethernet ports and (2) combo 10/100/1000BASE-T/SFPs (mini-GBIC) slots, the DES-3350SR is designed to meet the needs of the most demanding departmental and enterprise connectivity applications requiring a high density, low profile solution. The DES-3350SR supports a redundant power option via an external RPSU system (DPS-200), for maximum network reliability.

High Performance Wire-Speed Architecture
The DES-3350SR supports full-duplex wire-speed forwarding, 8000 MAC addresses, Up to 255 VLANs, and the ability to prioritize traffic into (4) priority queues. The DES-3350SR can be used as a cost effective high density wiring closet solution or a high performance backbone aggregation device.

Network Management
D-Link’s DES-3350SR looks to address today’s diverse business and IT requirements through its robust support of standards-based network management protocols (CLI/SNMP/RMON/BOOTP/Telnet/Web) and port mirroring. By supporting standards-based network management protocols, the DES-3350SR can be easily integrated into most third-party network management products.

Advanced Enterprise Features
The DES-3350SR brings advanced Enterprise functions to a new level of affordability without compromising advanced features like: 802.3ad (link aggregation) 802.1x* (authentication), QoS/CoS, Multicast, VLANs, Port Trunking and Network Management. The DES-3350SR supports a wide range of IP routing protocols including: RIPv1/v2, OSPF, PIM-DM and DVMRP. These features facilitate the deployment of business critical applications across an Enterprise, including: VOIP, streaming media, and multicast content delivery (IP video, software deployment…etc).

Short summary description D-Link 48-Port Managed Layer 3 10/100Mbps Switch:
This short summary of the D-Link 48-Port Managed Layer 3 10/100Mbps Switch data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 48-Port Managed Layer 3 10/100Mbps Switch, 1 Gbit/s, 0 - 40 °C, -40 - 70 °C, 5 - 95%, Wired, 100-240VAC, 50/60 Hz Internal Universal Power

Long summary description D-Link 48-Port Managed Layer 3 10/100Mbps Switch:
This is an auto-generated long summary of D-Link 48-Port Managed Layer 3 10/100Mbps Switch based on the first three specs of the first five spec groups.

D-Link 48-Port Managed Layer 3 10/100Mbps Switch. Basic switching RJ-45 Ethernet ports quantity: 48

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Data transmission
Maximum data transfer rate
1 Gbit/s
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Other features
Connectivity technology
Wired
I/O ports
48 Ports 10BASE-T, 100BASE-TX + 2 Combo 1000BASE-T mini-GBIC/SFP Slots
Power requirements
100-240VAC, 50/60 Hz Internal Universal Power
Electromagnetic emissions
CE Mark Class A, FCC Class A, BSMI Class A, C-Tick
Country Distributor
United Kingdom 1 distributor(s)