X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Switch 16xF+ENet 1xGBIC slot RJ45 19"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-1218R
Category :
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
network switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:41:15
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9387
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name D-Link Switch 16xF+ENet 1xGBIC slot RJ45 19":
The short editorial description of D-Link Switch 16xF+ENet 1xGBIC slot RJ45 19"
DES-1218R - 16-port 10 100M NWay Smart Switch with Gigabit Module Slot F+Enet RJ45 19"

Marketing text D-Link Switch 16xF+ENet 1xGBIC slot RJ45 19"

:
The official marketing text of D-Link Switch 16xF+ENet 1xGBIC slot RJ45 19" as supplied by the manufacturer
16 or 24 10/100Mbps Ports
Each switch comes with 16 or 24 10/100Mbps ports designed
for flexible connection and Ethernet/Fast Ethernet Integration.
These intelligent ports detect the network speed and autonegotiate
between 10Base-T and 100Base-TX, as well as half-
and full-duplex modes. The 10/100Mbps ports are ideal for
segmenting the network into small, connected sub networks
for superior performance, enabling the most demanding multimedia
and imaging applications over the network.
Optional Gigabit Ports
These ports come as optional modules and can be installed in
the open slot on the front of the switches. Available for
selection are 1000Base-SX, 1000Base-LX, 1000Base-T and
GBIC ports (for flexible fibre connections). The Gigabit ports
are capable of handling very large amounts of data in a secure
topology linking to a backbone or high-power servers.
High-Bandwidth Port Trunking
Multiple ports can be combined into a high-bandwidth, full-
duplex trunk for switch-to-switch or switch-to-server
connection. Port trunking gives users the high-speed loadbalancing
connection.
VLAN for Performance and Security
The switches support multiple port-based VLANs to extend
the broadcast domain, segment network traffic and improve
performance and manageability. This allows adds, moves and
changes to be easily carried out. VLANs also provides security
by limiting broadcast domains, traffic in different segments
and subnets can be separated for maximum throughput and
secure networking.
Workgroup Plug-and-Play
With 16 or 24 plug-and-play ports, the switch is a perfect
choice for workgroups to upgrade performance in a client/
server environment. The ports can be connected to servers in
full-duplex or to hubs in half-duplex.
• 16 10/100Mbps Ports
• Optional Gigabit Ethernet Ports
• All ports support half/full-duplex
• Port Trunking
• Port-based VLAN
• IEEE 802.3x Flow control, Back-Pressure in Half-Duplex
for protection against data loss
• Auto-learning of network configuration
• Secure store-and-forward switching scheme
• Auto-correction of reverse twisted-pair polarity
• Rackmount Size
Short summary description D-Link Switch 16xF+ENet 1xGBIC slot RJ45 19":
This short summary of the D-Link Switch 16xF+ENet 1xGBIC slot RJ45 19" data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link Switch 16xF+ENet 1xGBIC slot RJ45 19", 441 x 207 x 44 mm, 0 - 50 °C, -25 - 55 °C, 5 - 90%
Long summary description D-Link Switch 16xF+ENet 1xGBIC slot RJ45 19":
This is an auto-generated long summary of D-Link Switch 16xF+ENet 1xGBIC slot RJ45 19" based on the first three specs of the first five spec groups.
D-Link Switch 16xF+ENet 1xGBIC slot RJ45 19". MAC address table: 17000 entries. Power consumption (typical): 21 W. Weight: 2.6 kg. Data transfer rate: 100 Mbit/s, Dimensions (WxDxH): 441 x 207 x 44 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Networking
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Data transmission
MAC address table*
The MAC address is the 'Media Access Control Address'. It is a unique address given to a network interface controller (NIC) in a device. A MAC address table shows the addresses in a table format.
17000 entries
Power
Power consumption (typical)*
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
21 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50°C
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-25 - 55°C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.6 kg
Other features
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
100 Mbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
441 x 207 x 44 mm
Brand
Image
Product code
Product
Stock
Price from
D-Link Switch 24xF+ENet RJ45 1x slot 19"
D-Link Switch 24xF+ENet RJ45 1x slot 19"
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
DES-1226R
 —