X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Port 100Base-FX Fiber Module
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-102F
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0790069232732
Category :
A network switch is a computer networking device that links network segments or network devices. The term commonly refers to a multi-port network bridge that processes and routes data at the data link layer (layer 2) of the OSI model. Switches that additionally process data at the network layer (layer 3) and above are often called layer-3 switches or multilayer switches. A network switch is made up of network switch components.
network switch components
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 28 Mar 2016 22:08:24
The date of the most recent change of this product data-sheet in Icecat.
Product views: 59285
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Warranty: 2 years.
Long product name D-Link 2-Port 100Base-FX Fiber Module:
The short editorial description of D-Link 2-Port 100Base-FX Fiber Module
2-Port 100Base-FX Fiber Module

Marketing text D-Link 2-Port 100Base-FX Fiber Module

:
The official marketing text of D-Link 2-Port 100Base-FX Fiber Module as supplied by the manufacturer
The DES-102F is a two-port Ethernet module design to support the DSS-24+ Switch as an optional slide in module, which provides a two port 100BASE-FX Fast Ethernet connection. As an expansion module, the DES-102F increases connection distances without requiring signal regeneration using a repeater to re-boost the signal. With the two SC type port connectors, connection utilizing a fiber link can be initiated to servers or backbone switches for network expansion. DES-102F is targeted at small and medium businesses.
The DES-102F is compliant with IEEE 802.3u 100BASE-FX standard, supporting both auto-negotiation at full duplex modes and flow control signaling on each individual port. Being an expansion module, the DES-102F endorses all of the Layer 2 functionalities of the DSS-24+.
Short summary description D-Link 2-Port 100Base-FX Fiber Module:
This short summary of the D-Link 2-Port 100Base-FX Fiber Module data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link 2-Port 100Base-FX Fiber Module, Wired
Long summary description D-Link 2-Port 100Base-FX Fiber Module:
This is an auto-generated long summary of D-Link 2-Port 100Base-FX Fiber Module based on the first three specs of the first five spec groups.
D-Link 2-Port 100Base-FX Fiber Module. Data transfer rate: 0.1 Gbit/s, Connectivity technology: Wired
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Networking
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
0.1 Gbit/s
Connectivity technology
Wired
Technical details
Internal
The product is built in.
Yes
Technical details
Flow control support
Yes
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3u 100BASE-FX