X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-port 10/100M NWay Rack Mountable, Auto-negotiation of MDI/MDIX Cross Over and IEEE 802.3x Flow Control
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-1024R+
Category :
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
network switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:41:16
The date of the most recent change of this product data-sheet in Icecat.
Product views: 73947
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: 2 years
Long product name D-Link 24-port 10/100M NWay Rack Mountable, Auto-negotiation of MDI/MDIX Cross Over and IEEE 802.3x Flow Control Unmanaged 1U:
The short editorial description of D-Link 24-port 10/100M NWay Rack Mountable, Auto-negotiation of MDI/MDIX Cross Over and IEEE 802.3x Flow Control Unmanaged 1U
24 Port 10/100Mbps Rack Mount Switch

Marketing text D-Link 24-port 10/100M NWay Rack Mountable, Auto-negotiation of MDI/MDIX Cross Over and IEEE 802.3x Flow Control Unmanaged 1U

:
The official marketing text of D-Link 24-port 10/100M NWay Rack Mountable, Auto-negotiation of MDI/MDIX Cross Over and IEEE 802.3x Flow Control Unmanaged 1U as supplied by the manufacturer
24 10/100Mbps Ports; Unmanaged Stand-alone - Layer 2 Switch, For Workgroups: These rack-mountable switches are designed for the workgroups.

Each switch provides 24 10/100Mbps ports to connect to 24 workstations and servers. Hubs can also connect to this switch.

All ports auto-sense the network speed of the computers and hubs to run at either 10Mbps or 100Mbps. All ports auto-negotiate between full and half duplex, flow control, and MDI/MDIX twisted-pair cross over.

Each switch provides an open slot for you to install 2 optional Fast Ethernet fiber ports to attach to 2 servers or cascading switches over the 2 km long reliable fiber cables.

Expansion is easy through any twisted-pair port. You cascade several switches together through this port to get more ports.

IEEE 802.3x Flow Control allows your servers to directly connect to this switch for fast, reliable data transfer. At 200Mbps full duplex, this switch provides high-speed data pipes to your servers with minimum data transfer loss.

Auto-negotiation of MDI/MDIX cross over eliminates the need for cross over cables or uplink ports. Any port can simply plug to a server, workstation, or hub using the usual straight through twisted-pair cable.
Short summary description D-Link 24-port 10/100M NWay Rack Mountable, Auto-negotiation of MDI/MDIX Cross Over and IEEE 802.3x Flow Control Unmanaged 1U:
This short summary of the D-Link 24-port 10/100M NWay Rack Mountable, Auto-negotiation of MDI/MDIX Cross Over and IEEE 802.3x Flow Control Unmanaged 1U data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link 24-port 10/100M NWay Rack Mountable, Auto-negotiation of MDI/MDIX Cross Over and IEEE 802.3x Flow Control, Unmanaged, 1U, 441 x 207 x 44 mm, Wired, 0 - 50 °C, -30 - 60 °C
Long summary description D-Link 24-port 10/100M NWay Rack Mountable, Auto-negotiation of MDI/MDIX Cross Over and IEEE 802.3x Flow Control Unmanaged 1U:
This is an auto-generated long summary of D-Link 24-port 10/100M NWay Rack Mountable, Auto-negotiation of MDI/MDIX Cross Over and IEEE 802.3x Flow Control Unmanaged 1U based on the first three specs of the first five spec groups.
D-Link 24-port 10/100M NWay Rack Mountable, Auto-negotiation of MDI/MDIX Cross Over and IEEE 802.3x Flow Control. Switch type: Unmanaged. MAC address table: 4000 entries, Maximum data transfer rate: 0.1 Gbit/s. Form factor: 1U, LED indicators: power. Packet buffer memory: 0.256 MB. Power consumption (typical): 39 W
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Management features
Switch type*
What switch device has, managed or unmanaged.
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity*
The number of basic switching RJ-45 Ethernet ports (sockets).
24
Networking
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Data transmission
MAC address table*
The MAC address is the 'Media Access Control Address'. It is a unique address given to a network interface controller (NIC) in a device. A MAC address table shows the addresses in a table format.
4000 entries
Maximum data transfer rate
0.1 Gbit/s
Design
Form factor
The shape or design of the product.
1U
Ventilation fan(s)
1
LED indicators
Power
Performance
Packet buffer memory
0.256 MB
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
39 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-30 - 60°C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.65 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
441 x 207 x 44 mm
Connectivity technology
Wired
Brand
Image
Product code
Product
Stock
Price from
D-Link 16-port 10/100M NWay Rack Mountable, Auto-negotiation of MDI/MDIX Cross Over and IEEE 802.3x Flow Control Unmanaged 1U
D-Link 16-port 10/100M NWay Rack Mountable, Auto-negotiation of MDI/MDIX Cross Over and IEEE 802.3x Flow Control Unmanaged 1U
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
DES-1016R+
USD 86.31
(excl. VAT)
USD 104.43(incl. VAT)