Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 5p 10Base-T Ethernet Hub ENet RJ45 10Mbit/s interface hub

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5p 10Base-T Ethernet Hub ENet RJ45
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DE-805TP/E show
Show alternative article codes used in the online market place
Category
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
interface hubs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17164
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 07 Oct 2017 23:00:30
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year warranty
Long product name D-Link 5p 10Base-T Ethernet Hub ENet RJ45 10Mbit/s interface hub :
The short editorial description of D-Link 5p 10Base-T Ethernet Hub ENet RJ45 10Mbit/s interface hub

5p 10Base-T Ethernet Hub ENet RJ45
More>>>

D-Link 5p 10Base-T Ethernet Hub ENet RJ45 10Mbit/s interface hub:
The official marketing text of D-Link 5p 10Base-T Ethernet Hub ENet RJ45 10Mbit/s interface hub as supplied by the manufacturer
The DE-805TP Hubby is a pocket-sized portable hub for 10Baser-T, designed especially for small workgroups. It provides 5 twisted-pair ports for 5 users, and can be easily expanded by cascading with another Hubby or another 10BaseT hub.

Installation takes only a simple attachment of a footing to this hand-held device to let it stand firmly on a flat surface and a plug-in of the RJ-45 connectors of the network cables. Compact in size, Hubby can be placed in tight desktop space and easily moved around when needed.

5 10BASE-T RJ-45 ports
Pocket size, light weight
Plug-and-play connection
Ideal for small workgroups
Short summary description D-Link 5p 10Base-T Ethernet Hub ENet RJ45 10Mbit/s interface hub:
This short summary of the D-Link 5p 10Base-T Ethernet Hub ENet RJ45 10Mbit/s interface hub data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link 5p 10Base-T Ethernet Hub ENet RJ45, 10 Mbit/s, 20 W, Power, 200 g, 25 x 102 x 114 mm
Long summary description D-Link 5p 10Base-T Ethernet Hub ENet RJ45 10Mbit/s interface hub :

D-Link 5p 10Base-T Ethernet Hub ENet RJ45. Data transfer rate: 10 Mbit/s. Power consumption (typical): 20 W. LED indicators: Power. Weight: 200 g. Dimensions (WxDxH): 25 x 102 x 114 mm

This is an auto-generated long summary of D-Link 5p 10Base-T Ethernet Hub ENet RJ45 10Mbit/s interface hub based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Data transfer rate *
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
10 Mbit/s
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
20 W
Design
LED indicators
Power
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
200 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
25 x 102 x 114 mm
X