location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CyberPower PR750LCDTAA uninterruptible power supply (UPS) 0.75 kVA 525 W 6 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CyberPower Check ‘CyberPower’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PR750LCDTAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PR750LCDTAA
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘CyberPower’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CyberPower: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:38:45
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Mar 2024
Product end of life date
Bullet Points CyberPower PR750LCDTAA uninterruptible power supply (UPS) 0.75 kVA 525 W 6 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.75 kVA 525 W
  • - 6 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Tower Black
Warranty: 3 Years Limited
Long product name CyberPower PR750LCDTAA uninterruptible power supply (UPS) 0.75 kVA 525 W 6 AC outlet(s) :
The long product name of CyberPower PR750LCDTAA uninterruptible power supply (UPS) 0.75 kVA 525 W 6 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PR750LCDTAA, 750VA / 525W Pure Sine Wave UPS, EMI/RFI, 6 Outlets with USB
More>>>
CyberPower PR750LCDTAA uninterruptible power supply (UPS) 0.75 kVA 525 W 6 AC outlet(s):
The official description of CyberPower PR750LCDTAA uninterruptible power supply (UPS) 0.75 kVA 525 W 6 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart App UPS Systems – Federal Trade Agreement Act (TAA) Compliant UPS

The CyberPower Federal Trade Agreements Act (TAA) compliant Smart App Sinewave PR750LCDTAA mini-tower uninterruptible power supply (UPS) with LCD control panel and pure sine wave output is Active PFC compatible for safeguarding mission-critical servers, telecom equipment, VoIP and internetworking hardware that require seamless pure sine wave power. Its full Automatic Voltage Regulation (AVR) boost/buck technology delivers a consistent and clean AC power, protecting connected equipment and preventing costly business interruptions. Patented GreenPower UPS™ advanced circuitry reduces UPS energy costs by up to 75% compared to competitive models.

The LCD control panel provides 41 different settings to check status and customize the operating settings for the PR750LCDTAA, plus it can be removed and mounted separately from the UPS for ease of use regardless of where the UPS is installed. Functions include menus for checking power status on (11) different parameters, (23) settings for setup and control of the UPS, (3) battery test & calibration options, and (4) selections in the Log menu. With its attached cable the LCD control panel can be removed from the UPS and relocated up to 4.5 ft. away from the UPS for ease of viewing when installed in hard to reach locations.

The PR750LCD unit has a capacity of 750VA/525Watts, six (6) NEMA 5-15R receptacles and two (2) maintenance-free, user-replaceable 12V/7.0Ah batteries. This unit offers connectivity via one (1) HID USB, one (1) DB9 serial and one (1) emergency power off (EPO) port. EMI/RFI filters increase the immunity of the load to noise disturbances.

This UPS unit incorporates microprocessor-based fully digital control and includes PowerPanel® Business Edition providing the user unsurpassed flexibility and control. An optional SNMP / HTTP Remote Management adapter (RMCARD202TAA) supports remote management and control of the PR750LCDTAA through a standard web browser. A Three-Year Warranty ensures that this UPS has passed our highest quality standards in design, assembly, material or workmanship and further protection is offered by a $375,000 Connected Equipment Guarantee.

Short summary description CyberPower PR750LCDTAA uninterruptible power supply (UPS) 0.75 kVA 525 W 6 AC outlet(s):
This short summary of the CyberPower PR750LCDTAA uninterruptible power supply (UPS) 0.75 kVA 525 W 6 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

CyberPower PR750LCDTAA, 0.75 kVA, 525 W, 75 V, 154 V, 47/63 Hz, 120 V

Long summary description CyberPower PR750LCDTAA uninterruptible power supply (UPS) 0.75 kVA 525 W 6 AC outlet(s):
This is an auto-generated long summary of CyberPower PR750LCDTAA uninterruptible power supply (UPS) 0.75 kVA 525 W 6 AC outlet(s) based on the first three specs of the first five spec groups.

CyberPower PR750LCDTAA. Output power capacity: 0.75 kVA, Output power: 525 W, Input operation voltage (min): 75 V. AC outlet types: NEMA 5–15P, AC outlets quantity: 6 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 15 min, Typical backup time at half load: 3 min. Form factor: Tower, Product colour: Black, Cable length: 1.83 m. Bundled software: PowerPanel Business Edition

Features
Output power capacity *
0.75 kVA
Output power *
525 W
Input operation voltage (min) *
75 V
Input operation voltage (max) *
154 V
Input frequency *
47/63 Hz
Output operation voltage (min)
120 V
Output operation voltage (max)
120 V
Surge energy rating
1030 J
Emergency Power Off (EPO)
Yes
Audible alarm(s)
Yes
Audible alarm modes
Battery replacement
Ports & interfaces
AC outlet types
NEMA 5–15P
AC outlets quantity
6 AC outlet(s)
USB 2.0 ports quantity
1
Serial ports quantity
1
Battery
Battery technology
Sealed Lead Acid (VRLA)
Number of battery cells
2
Battery
Typical backup time at full load
15 min
Typical backup time at half load
3 min
Battery recharge time
8 h
Replacement battery cartridge
RB1270X2B
Design
Form factor *
Tower
Cable length
1.83 m
Product colour *
Black
Display type
LCD
LED indicators
Power, Power fail, Battery replacement
Certification
FCC DOC A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Technical details
Compliance certificates
RoHS
Packaging data
Bundled software
PowerPanel Business Edition
Other features
Battery type
12V/7AH