location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CyberPower PR1500LCDTAA uninterruptible power supply (UPS) 1.5 kVA 1050 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CyberPower Check ‘CyberPower’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PR1500LCDTAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PR1500LCDTAA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0649532606245 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘CyberPower’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CyberPower: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:39:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Mar 2024
Product end of life date
Bullet Points CyberPower PR1500LCDTAA uninterruptible power supply (UPS) 1.5 kVA 1050 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 kVA 1050 W
  • - 8 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Tower Black
Warranty: 3 Years Limited
Long product name CyberPower PR1500LCDTAA uninterruptible power supply (UPS) 1.5 kVA 1050 W 8 AC outlet(s) :
The long product name of CyberPower PR1500LCDTAA uninterruptible power supply (UPS) 1.5 kVA 1050 W 8 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PR1500LCDTAA 1500VA / 1050W Pure Sine Wave UPS, EMI/RFI, 8 with USB
More>>>
CyberPower PR1500LCDTAA uninterruptible power supply (UPS) 1.5 kVA 1050 W 8 AC outlet(s):
The official description of CyberPower PR1500LCDTAA uninterruptible power supply (UPS) 1.5 kVA 1050 W 8 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart App UPS Systems – Federal Trade Agreement Act (TAA) Compliant UPS

The CyberPower Federal Trade Agreements Act (TAA) compliant Smart App Sinewave PR1500LCDTAA mini-tower uninterruptible power supply (UPS) with LCD control panel and pure sine wave output is Active PFC compatible for safeguarding mission-critical servers, telecom equipment, VoIP and internetworking hardware that require seamless pure sine wave power. Its full Automatic Voltage Regulation (AVR) boost/buck technology delivers a consistent and clean AC power, protecting connected equipment and preventing costly business interruptions. Patented GreenPower UPS™ advanced circuitry reduces UPS energy costs by up to 75% compared to competitive models.

The LCD control panel provides 41 different settings to check status and customize the operating settings for the PR1500LCDTAA, plus it can be removed and mounted separately from the UPS for ease of use regardless of where the UPS is installed. Functions include menus for checking power status on (11) different parameters, (23) settings for setup and control of the UPS, (3) battery test & calibration options, and (4) selections in the Log menu. With its attached cable the LCD control panel can be removed from the UPS and relocated up to 4.5ft. away from the UPS for ease of viewing when installed in hard to reach locations.

The PR1500LCDTAA unit has a capacity of 1500VA/1050Watts, six (6) NEMA 5-15R receptacles and two (2) maintenance-free, user-replaceable 12V/17AH batteries. This unit offers connectivity via one (1) HID USB, one (1) DB9 serial and one (1) emergency power off (EPO) port. EMI/RFI filters increase the immunity of the load to noise disturbances.

This UPS unit incorporates microprocessor-based fully digital control and includes PowerPanel® Business Edition providing the user unsurpassed flexibility and control. An optional SNMP / HTTP Remote Management adapter (RMCARD202TAA) supports remote management and control of the PR1500LCDTAA through a standard web browser. A Three-Year Warranty ensures that this UPS has passed our highest quality standards in design, assembly, material or workmanship and further protection is offered by a $375,000 Connected Equipment Guarantee.

Short summary description CyberPower PR1500LCDTAA uninterruptible power supply (UPS) 1.5 kVA 1050 W 8 AC outlet(s):
This short summary of the CyberPower PR1500LCDTAA uninterruptible power supply (UPS) 1.5 kVA 1050 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

CyberPower PR1500LCDTAA, 1.5 kVA, 1050 W, 120 V, 120 V, 47/63 Hz, 120 V

Long summary description CyberPower PR1500LCDTAA uninterruptible power supply (UPS) 1.5 kVA 1050 W 8 AC outlet(s):
This is an auto-generated long summary of CyberPower PR1500LCDTAA uninterruptible power supply (UPS) 1.5 kVA 1050 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

CyberPower PR1500LCDTAA. Output power capacity: 1.5 kVA, Output power: 1050 W, Input operation voltage (min): 120 V. AC outlet types: NEMA 5–15R, AC outlets quantity: 8 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 8 min, Typical backup time at half load: 24 min. Form factor: Tower, Product colour: Black, Cable length: 1.83 m. Width: 170 mm, Depth: 432 mm, Height: 213 mm

Features
Output power capacity *
1.5 kVA
Output power *
1050 W
Input operation voltage (min) *
120 V
Input operation voltage (max) *
120 V
Input frequency *
47/63 Hz
Output operation voltage (min)
120 V
Output operation voltage (max)
120 V
Surge energy rating
1030 J
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Surge protection
Yes
Audible alarm(s)
Yes
Ports & interfaces
AC outlet types
NEMA 5–15R
AC outlets quantity
8 AC outlet(s)
Battery
Battery technology
Sealed Lead Acid (VRLA)
Number of battery cells
2
Typical backup time at full load
8 min
Battery
Typical backup time at half load
24 min
Battery recharge time
8 h
Design
Form factor *
Tower
Cable length
1.83 m
Product colour *
Black
Display type
LCD
LED indicators
Power, Power fail, Battery replacement
Certification
UL1778, cUL 107.3, FCC DOC A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
170 mm
Depth
432 mm
Height
213 mm
Weight
24.5 kg
Packaging data
Bundled software
PowerPanel Business Edition
Other features
Battery type
12V/17AH
Country Distributor
United States 1 distributor(s)