location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CyberPower OL8000RT3UTF uninterruptible power supply (UPS) 8 kVA 7200 W 19 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CyberPower Check ‘CyberPower’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OL8000RT3UTF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OL8000RT3UTF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0649532602568 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘CyberPower’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CyberPower: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:34:31
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Mar 2024
Product end of life date
Bullet Points CyberPower OL8000RT3UTF uninterruptible power supply (UPS) 8 kVA 7200 W 19 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 kVA 7200 W
  • - 19 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Rackmount/Tower Black
Long product name CyberPower OL8000RT3UTF uninterruptible power supply (UPS) 8 kVA 7200 W 19 AC outlet(s) :
The long product name of CyberPower OL8000RT3UTF uninterruptible power supply (UPS) 8 kVA 7200 W 19 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8000VA / 7200W, 200 - 240V AC, Double-Conversion, 19x Outlets, RJ-11/RJ-45, 20x Batterys, LCD Display, 3U, Steel, Black
More>>>
CyberPower OL8000RT3UTF uninterruptible power supply (UPS) 8 kVA 7200 W 19 AC outlet(s):
The official description of CyberPower OL8000RT3UTF uninterruptible power supply (UPS) 8 kVA 7200 W 19 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart App Online UPS | Network, Servers and Datacenter

The CyberPower Smart App Online OL8000RT3UTF rack/tower uninterruptible power supply (UPS) with step-down transformer, LCD control panel, and pure sine wave output safeguards mission-critical servers, data center and telecom equipment, VoIP, and internetworking hardware that require seamless power correction. Its Double-Conversion topology is generator compatible and delivers consistent and clean standard 120V or 200-240V AC power with zero transfer time to protect connected equipment and prevent costly business interruptions. Auto-bypass insures connected equipment continues to operate seamlessly when an overload or internal fault is detected.

Configurable GreenPower UPS™ ECO Mode improves UPS efficiency to 95% and reduces electrical and cooling costs. Smart Battery Management (SBM) uses a 3 cycle charging mode to improve battery life while reducing heat being generated.

The LCD control panel provides 38 different settings to check status and customize the operating settings for the OL8000RT3UTF, plus it can be removed and mounted separately from the UPS for ease of use regardless of where the UPS is installed. Functions include menus for checking power status on (16) different parameters, (19) settings for setup, control, and testing of the UPS, and (3) selections for event logging. With a DB26 cable (sold separately) the LCD control panel can be removed from the UPS and relocated up to 10ft. away from the UPS for ease of viewing when installed in hard to reach locations.

The UPS incorporates microprocessor-based fully digital control and includes PowerPanel® Business Edition providing the user unsurpassed flexibility and control. An optional SNMP/HTTP Remote Management adapter (RMCARD302) supports remote management and control of the OL8000RT3UTF through a standard web browser.

The OL8000RT3UTF unit has a capacity of 8,000VA / 7,200Watts that can be configured for an output of 200V, 208V, 220V, 230V, 240V +/- 2% and 120V. It features nineteen (19) outlets with two (2) NEMA L6-20R, four (4) NEMA L6-30R, twelve (12) NEMA 5-20R receptacles, hardwire terminal block for output, a hardwire input connection, and maintenance-free, hot swappable, user-replaceable batteries. This unit offers connectivity via one (1) HID USB, one (1) DB9 serial and one (1) emergency power off (EPO) port. Network grade surge suppression and EMI/RFI filters increase the immunity of the load to noise disturbances. The runtimes are expandable by adding a hot swappable, user replaceable BP240V30ART3U Extended Battery Module (EBM).

A Three-Year Warranty ensures that this UPS has passed our highest quality standards in design, assembly, material or workmanship and further protection is offered by a $300,000 Connected Equipment Guarantee.

Short summary description CyberPower OL8000RT3UTF uninterruptible power supply (UPS) 8 kVA 7200 W 19 AC outlet(s):
This short summary of the CyberPower OL8000RT3UTF uninterruptible power supply (UPS) 8 kVA 7200 W 19 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

CyberPower OL8000RT3UTF, 8 kVA, 7200 W, 200 V, 240 V, 40/70 Hz, 120 V

Long summary description CyberPower OL8000RT3UTF uninterruptible power supply (UPS) 8 kVA 7200 W 19 AC outlet(s):
This is an auto-generated long summary of CyberPower OL8000RT3UTF uninterruptible power supply (UPS) 8 kVA 7200 W 19 AC outlet(s) based on the first three specs of the first five spec groups.

CyberPower OL8000RT3UTF. Output power capacity: 8 kVA, Output power: 7200 W, Input operation voltage (min): 200 V. AC outlet types: NEMA L5-20R, NEMA L6-20R, NEMA L6-30R, AC outlets quantity: 19 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 5 min, Typical backup time at half load: 13 min. Form factor: Rackmount/Tower, Product colour: Black, Rack capacity: 3U. Width: 433 mm, Depth: 660 mm, Height: 132 mm

Features
Output power capacity *
8 kVA
Output power *
7200 W
Input operation voltage (min) *
200 V
Input operation voltage (max) *
240 V
Input frequency *
40/70 Hz
Output operation voltage (min)
120 V
Output operation voltage (max)
240 V
Power factor
0.9
Input power factor
0.99
Crest factor
3:1
Output voltage Total Harmonic Distortion (THD)
5%
EMI/RFI noise filtering
Yes
Noise level
55 dB
Surge protection
Yes
Surge protection features
Network
Ports & interfaces
AC outlet types
NEMA L5-20R, NEMA L6-20R, NEMA L6-30R
AC outlets quantity
19 AC outlet(s)
USB 2.0 ports quantity
1
RS-232 ports
1
Modem (RJ-11) ports
1
Ethernet LAN (RJ-45) ports
1
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery
Typical backup time at full load
5 min
Typical backup time at half load
13 min
Battery recharge time
5 h
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Rack capacity
3U
Cooling type
Active
Built-in fan
Yes
Product colour *
Black
Display type
LCD
LED indicators
Power, Battery replacement
Certification
UL1778, CSA C22.2 NO.107.3-05, FCC DOC
Operational conditions
Operating temperature (T-T)
-20 - 45 °C
Storage temperature (T-T)
-20 - 45 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Non-operating altitude
0 - 15000 m
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
433 mm
Depth
660 mm
Height
132 mm
Other features
Battery type
RB1290X20
Country Distributor
United States 1 distributor(s)