location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CyberPower CP750LCDTAA uninterruptible power supply (UPS) 0.75 kVA 420 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CyberPower Check ‘CyberPower’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP750LCDTAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP750LCDTAA
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘CyberPower’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CyberPower: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:36:30
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Mar 2024
Product end of life date
Bullet Points CyberPower CP750LCDTAA uninterruptible power supply (UPS) 0.75 kVA 420 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.75 kVA 420 W
  • - 8 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Compact Black
Warranty: 3 Years Limited
Long product name CyberPower CP750LCDTAA uninterruptible power supply (UPS) 0.75 kVA 420 W 8 AC outlet(s) :
The long product name of CyberPower CP750LCDTAA uninterruptible power supply (UPS) 0.75 kVA 420 W 8 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CP750LCDTAA 750VA / 420W Simulated Sine Wave UPS, EMI/RFI, 8 Outlets, USB
More>>>
CyberPower CP750LCDTAA uninterruptible power supply (UPS) 0.75 kVA 420 W 8 AC outlet(s):
The official description of CyberPower CP750LCDTAA uninterruptible power supply (UPS) 0.75 kVA 420 W 8 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Federal Trade Agreement Act (TAA) Compliant UPS

The CyberPower Federal Trade Agreements Act (TAA) compliant Standby CP750LCDTAA uninterruptible power supply (UPS) safeguards PCs and other electronics (monitors, cable DSL/ modems, VoIP routers, fax machines, and home theater equipment) from blackouts, brownouts, surges, spikes, sags, and other power abnormalities. Its composite integrated circuitry offers advanced lightning protection. Patented GreenPower UPS™ advanced circuitry reduces UPS energy costs by up to 75% compared to competitive models. The multi-function diagnostic LCD provides users the ability to check UPS operating status and assist in trouble-shooting power anomalies.

The CP750LCDTAA unit has a capacity of 750VA/420Watts, eight (8) NEMA 5-15R receptacles, including four (4) widely-spaced outlets to accommodate transformer-based plugs. Its compact design allows for horizontal or vertical placement, or it can be mounted on a wall. This UPS has a maintenance-free 12V/7.0Ah battery and is user replaceable. Protection for phone/network (RJ11) is also included. EMI/RFI filters increase the immunity of the load to disturbances and surges.

A HID compliant USB port provides connectivity to the CP750LCDTAA. PowerPanel® Personal Edition UPS Management software is included to monitor the vitals of the UPS and will safely shutdown the system in case of a power outage. A Three-Year Warranty ensures that this UPS has passed our highest quality standards in design, assembly, material or workmanship and further protection is offered by a $150,000 Connected Equipment Guarantee.

Short summary description CyberPower CP750LCDTAA uninterruptible power supply (UPS) 0.75 kVA 420 W 8 AC outlet(s):
This short summary of the CyberPower CP750LCDTAA uninterruptible power supply (UPS) 0.75 kVA 420 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

CyberPower CP750LCDTAA, 0.75 kVA, 420 W, 96 V, 140 V, 47/63 Hz, 120 V

Long summary description CyberPower CP750LCDTAA uninterruptible power supply (UPS) 0.75 kVA 420 W 8 AC outlet(s):
This is an auto-generated long summary of CyberPower CP750LCDTAA uninterruptible power supply (UPS) 0.75 kVA 420 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

CyberPower CP750LCDTAA. Output power capacity: 0.75 kVA, Output power: 420 W, Input operation voltage (min): 96 V. AC outlet types: NEMA 5–15R, AC outlets quantity: 8 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 3 min, Typical backup time at half load: 10 min. Form factor: Compact, Product colour: Black, Display type: LCD. Width: 264 mm, Depth: 79 mm, Height: 175 mm

Features
Output power capacity *
0.75 kVA
Output power *
420 W
Input operation voltage (min) *
96 V
Input operation voltage (max) *
140 V
Input frequency *
47/63 Hz
Output operation voltage (min)
120 V
Output operation voltage (max)
120 V
Surge energy rating
890 J
EMI/RFI noise filtering
Yes
Surge protection
Yes
Ports & interfaces
AC outlet types
NEMA 5–15R
AC outlets quantity
8 AC outlet(s)
USB 2.0 ports quantity
1
Modem (RJ-11) ports
3
Battery
Battery technology
Sealed Lead Acid (VRLA)
Number of battery cells
1
Typical backup time at full load
3 min
Battery
Typical backup time at half load
10 min
Battery recharge time
8 h
Replacement battery cartridge
BB Battery - CPS7-12
Design
Form factor *
Compact
Product colour *
Black
Display type
LCD
Certification
UL1778, cUL CSA C22.2 No. 107.3, FCC DOC B
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
264 mm
Depth
79 mm
Height
175 mm
Weight
3.04 kg
Packaging data
Bundled software
PowerPanel Personal Edition
Other features
Battery type
12V/7AH