location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CyberPower CP1000PFCLCDTAA uninterruptible power supply (UPS) 1 kVA 600 W 10 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CyberPower Check ‘CyberPower’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP1000PFCLCDTAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP1000PFCLCDTAA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0649532606207 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘CyberPower’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CyberPower: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Mar 2024 12:35:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Mar 2024
Product end of life date
Bullet Points CyberPower CP1000PFCLCDTAA uninterruptible power supply (UPS) 1 kVA 600 W 10 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 kVA 600 W
  • - 10 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Tower Black
Warranty: 3 Years Limited
Long product name CyberPower CP1000PFCLCDTAA uninterruptible power supply (UPS) 1 kVA 600 W 10 AC outlet(s) :
The long product name of CyberPower CP1000PFCLCDTAA uninterruptible power supply (UPS) 1 kVA 600 W 10 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CP1000PFCLCDTAA Mini-Tower 1000VA / 600W Pure Sine Wave UPS, EMI/RFI, 10 Outlets
More>>>
CyberPower CP1000PFCLCDTAA uninterruptible power supply (UPS) 1 kVA 600 W 10 AC outlet(s):
The official description of CyberPower CP1000PFCLCDTAA uninterruptible power supply (UPS) 1 kVA 600 W 10 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PFC Sinewave UPS Systems — Federal Trade Agreement Act (TAA) Compliant UPS

The CyberPower Federal Trade Agreements Act (TAA) compliant CP1000PFCLCDTAA PFC Sinewave™ UPS System with pure sine wave output and multifunction LCD safeguards mid- to high-end computer systems, servers and networking hardware that use conventional and Active Power Factor Correction (PFC) power supplies. Its automatic voltage regulation (AVR) technology delivers clean and consistent AC power, protecting connected equipment and preventing costly business interruptions. Its patented GreenPower UPS™ advanced circuitry reduces UPS energy costs by up to 75% compared to competitive models.

CyberPower’s PFC Sinewave UPS Systems with pure sine wave output solves the critical compatibility issues of non-sine wave UPS products working with computing systems using Active PFC power supplies (ENERGY STAR 5.0). With PC manufacturers adopting high-efficiency Active PFC power supplies—your equipment may be at risk. CyberPower’s innovative PFC Sinewave UPS is an affordable solution that ensures equipment utilizing Active PFC power supplies do not unexpectedly shutdown or experience harmful stress when switching from AC power to UPS battery power.

The CP1000PFCLCDTAA unit has a capacity of 1000VA/600Watts, ten (10) NEMA 5-15R receptacles and on (1) maintenance-free, user-replaceable 12V/9Ah batteries. The intelligent multi-function LCD panel displays real-time UPS vitals for ease of control. This unit offers connectivity via one (1) HID USB and one (1) DB9 serial ports. Protection for phone/network (RJ11/RJ45) and cable/coax (RG-6) is included. EMI/RFI filters increase the immunity of the load to noise disturbances.

PowerPanel® Personal Edition UPS Management software automatically closes computer files and safely shuts down the system in case of a power outage. A Three-Year Warranty ensures that this UPS has passed our highest quality standards in design, assembly, material or workmanship and further protection is offered by a $350,000 Connected Equipment Guarantee.

Short summary description CyberPower CP1000PFCLCDTAA uninterruptible power supply (UPS) 1 kVA 600 W 10 AC outlet(s):
This short summary of the CyberPower CP1000PFCLCDTAA uninterruptible power supply (UPS) 1 kVA 600 W 10 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

CyberPower CP1000PFCLCDTAA, 1 kVA, 600 W, 90 V, 139 V, 60 Hz, 120 V

Long summary description CyberPower CP1000PFCLCDTAA uninterruptible power supply (UPS) 1 kVA 600 W 10 AC outlet(s):
This is an auto-generated long summary of CyberPower CP1000PFCLCDTAA uninterruptible power supply (UPS) 1 kVA 600 W 10 AC outlet(s) based on the first three specs of the first five spec groups.

CyberPower CP1000PFCLCDTAA. Output power capacity: 1 kVA, Output power: 600 W, Input operation voltage (min): 90 V. AC outlet types: NEMA 5–15R, AC outlets quantity: 10 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 3 min, Typical backup time at half load: 9 min. Form factor: Tower, Product colour: Black, Cable length: 1.5 m. Width: 99 mm, Depth: 264 mm, Height: 231 mm

Features
Output power capacity *
1 kVA
Output power *
600 W
Input operation voltage (min) *
90 V
Input operation voltage (max) *
139 V
Input frequency *
60 Hz
Output operation voltage (min)
120 V
Output operation voltage (max)
120 V
Surge energy rating
1030 J
EMI/RFI noise filtering
Yes
Surge protection
Yes
Audible alarm(s)
Yes
Audible alarm modes
Battery replacement
Ports & interfaces
AC outlet types
NEMA 5–15R
AC outlets quantity
10 AC outlet(s)
USB 2.0 ports quantity
1
Serial ports quantity
1
Modem (RJ-11) ports
2
Ethernet LAN (RJ-45) ports
2
Battery
Battery technology
Sealed Lead Acid (VRLA)
Number of battery cells
1
Typical backup time at full load
3 min
Battery
Typical backup time at half load
9 min
Battery recharge time
8 h
Replacement battery cartridge
BB Battery - HR9-12
Design
Form factor *
Tower
Cable length
1.5 m
Product colour *
Black
Display type
LCD
LED indicators
Power, Power fail
Certification
UL1778, cUL 107.3, FCC DOC B
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Technical details
Sustainability certificates
RoHS
Weight & dimensions
Width
99 mm
Depth
264 mm
Height
231 mm
Weight
7.21 kg
Packaging data
Bundled software
PowerPanel Personal Edition
Other features
Battery type
12V/9AH
Over current protection
Yes
Country Distributor
United States 2 distributor(s)