Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Freestanding 4 bottle(s) Number of temperature zones: 1
- - Number of shelves: 4
- - Interior light
Long product name Curtis FRW041 wine cooler Freestanding 4 bottle(s)
:
4 Bottle Capacity, Glass Door, Chrome Racks
The long product name of Curtis FRW041 wine cooler Freestanding 4 bottle(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4 Bottle Capacity, Glass Door, Chrome Racks
More>>>
Short summary description Curtis FRW041 wine cooler Freestanding 4 bottle(s):
This short summary of the Curtis FRW041 wine cooler Freestanding 4 bottle(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Curtis FRW041, Freestanding, 4 bottle(s), Interior light, Black
Long summary description Curtis FRW041 wine cooler Freestanding 4 bottle(s):
This is an auto-generated long summary of Curtis FRW041 wine cooler Freestanding 4 bottle(s) based on the first three specs of the first five spec groups.
Curtis FRW041. Appliance placement: Freestanding, Inner colour: Black, Number of shelves: 4 shelves. Bottles capacity: 4 bottle(s)